KAYDON Bearings Type X JHA - Four Point Contact JHA15XL0

Description
The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.
Datasheet
Description
The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Muskegon, MI, United States
Type X JHA - Four Point Contact
JHA15XL0
Type X JHA - Four Point Contact JHA15XL0
The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.

The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery.

The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants.

These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.

Supplier's Site
Bearing - 184371756 - Radwell International
Willingboro, NJ, United States
Bearing
184371756
Bearing 184371756
THIN-SECTION BALL BEARING, BORE DIAMETER 1.5-INCH - 1-1/2 INCH, OUTSIDE DIAMETER 1.8-INCH - 1-7/8-NCH,. FREE 2 YEAR RADWELL WARRANTY

THIN-SECTION BALL BEARING, BORE DIAMETER 1.5-INCH - 1-1/2 INCH, OUTSIDE DIAMETER 1.8-INCH - 1-7/8-NCH,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thin Section - JHA15XL0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
JHA15XL0
Thin Section JHA15XL0
KAYDON Brand / 1.5in X 1.875in X .188in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel

KAYDON Brand / 1.5in X 1.875in X .188in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel

Supplier's Site Datasheet

Technical Specifications

  KAYDON Bearings Radwell International Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings Ball Bearings
Product Number JHA15XL0 184371756 JHA15XL0
Product Name Type X JHA - Four Point Contact Bearing Thin Section
Primary Bearing Category Angular Contact Ball Bearing Radial Ball Bearing
Application Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
Rolling Element Steel Steel
Seals / Shields Single Seal (optional feature); Double Seal; Single Shield (optional feature); Double Shield (optional feature)
Bearing Class ABEC1 / Class 0 / P0; ABEC3 / Class 6 / P6 (optional feature); ABEC 5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details