KAYDON Bearings Type C JHA - Radial JHA17CL0

Description
The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.
Description
The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.
Datasheet
Datasheet Summary
Powered by GS/AI

The JHA17CL0 is a precision thin section bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 1.750 inches and an outer diameter of 2.125 inches, with a width of 0.188 inches. This bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and performance. It is available with either a seal or shield closure option, providing flexibility depending on the application requirements. The bearing is categorized as a radial contact type-C, making it suitable for various engineering applications where space constraints are a consideration. Additionally, it is also available in stainless steel, offering further options for different environmental conditions.

Datasheet Summary
Powered by GS/AI

The JHA17CL0 is a precision thin section bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 1.750 inches and an outer diameter of 2.125 inches, with a width of 0.188 inches. This bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and performance. It is available with either a seal or shield closure option, providing flexibility depending on the application requirements. The bearing is categorized as a radial contact type-C, making it suitable for various engineering applications where space constraints are a consideration. Additionally, it is also available in stainless steel, offering further options for different environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Muskegon, MI, United States
Type C JHA - Radial
JHA17CL0
Type C JHA - Radial JHA17CL0
The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.

The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery.

The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants.

These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.

Supplier's Site
Thin Section - JHA17CL0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
JHA17CL0
Thin Section JHA17CL0
Radial Contact Type-C

Radial Contact Type-C

Supplier's Site Datasheet

Technical Specifications

  KAYDON Bearings Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number JHA17CL0 JHA17CL0
Product Name Type C JHA - Radial Thin Section
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Application Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
Rolling Element Steel Steel
Seals / Shields Single Seal (optional feature); Double Seal; Single Shield (optional feature); Double Shield (optional feature)
Bearing Class ABEC1 / Class 0 / P0; ABEC3 / Class 6 / P6 (optional feature); ABEC 5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Ball Bearings - 2612594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS11250G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details