FAG Bearing Radial Ball Bearings HC6008-C3

Description
Single Row Radial
Description
Single Row Radial
Datasheet
Datasheet Summary
Powered by GS/AI

The HC6008-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features an open closure design, allowing for easy lubrication and maintenance. The bearing has a bore diameter of 40 mm, an outer diameter of 68 mm, and a width of 15 mm. It is classified with a radial clearance of C3, indicating a greater than normal internal clearance, which can accommodate thermal expansion and misalignment. This bearing is suitable for various applications where moderate loads and speeds are present.

Datasheet Summary
Powered by GS/AI

The HC6008-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features an open closure design, allowing for easy lubrication and maintenance. The bearing has a bore diameter of 40 mm, an outer diameter of 68 mm, and a width of 15 mm. It is classified with a radial clearance of C3, indicating a greater than normal internal clearance, which can accommodate thermal expansion and misalignment. This bearing is suitable for various applications where moderate loads and speeds are present.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - HC6008-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
HC6008-C3
Radial Ball Bearings HC6008-C3
Single Row Radial

Single Row Radial

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number HC6008-C3
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Type Conrad / Deep Groove; Single Row Ball
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
Ball Bearings - 6190244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details