INA Bearing Company, Ltd. Needle Roller Bearings F-565243.RNA

Description
Radial roller bearing
Description
Radial roller bearing

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings - F-565243.RNA - Pacific International Bearing, Inc.
Union City, CA, United States
Needle Roller Bearings
F-565243.RNA
Needle Roller Bearings F-565243.RNA
Radial roller bearing

Radial roller bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number F-565243.RNA
Product Name Needle Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU3010UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
Sprag Clutch Bearings - 1845751 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-6 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 104000 lbs (47166 kg)
View Details