KAYDON Bearings Type X KB - Four-Point Contact KB050XP0

Description
A Conrad assembled bearing designed for applications involving multiple loads. Unique internal geometry permits application of radial load, thrust load in either direction, and moment load, individually or in any combination. A single four-point contact bearing may replace two bearings in many applications. We can provide internal fit up, lubricants, separators and other features to meet the most demanding specifications. To obtain corrosion resistance, consider using KAYDON stainless steel REALI-SLIM® or ENDURA-SLIM® series of bearings. ENDURAKOTE® plating provides corrosion protection equal to or better than a full AISI 440C stainless steel bearing and can be supplied with very quick delivery. REALI-SLIM® bearings are available with various separator options to space the rolling elements uniformly and prevent contact between them. Separator types available include: continuous ring "snap-over pocket", continuous ring circular pocket, formed wire, toroid, PTFE spacers, and spacer ball separators.
Datasheet
Description
A Conrad assembled bearing designed for applications involving multiple loads. Unique internal geometry permits application of radial load, thrust load in either direction, and moment load, individually or in any combination. A single four-point contact bearing may replace two bearings in many applications. We can provide internal fit up, lubricants, separators and other features to meet the most demanding specifications. To obtain corrosion resistance, consider using KAYDON stainless steel REALI-SLIM® or ENDURA-SLIM® series of bearings. ENDURAKOTE® plating provides corrosion protection equal to or better than a full AISI 440C stainless steel bearing and can be supplied with very quick delivery. REALI-SLIM® bearings are available with various separator options to space the rolling elements uniformly and prevent contact between them. Separator types available include: continuous ring "snap-over pocket", continuous ring circular pocket, formed wire, toroid, PTFE spacers, and spacer ball separators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Muskegon, MI, United States
Type X KB - Four-Point Contact
KB050XP0
Type X KB - Four-Point Contact KB050XP0
A Conrad assembled bearing designed for applications involving multiple loads. Unique internal geometry permits application of radial load, thrust load in either direction, and moment load, individually or in any combination. A single four-point contact bearing may replace two bearings in many applications. We can provide internal fit up, lubricants, separators and other features to meet the most demanding specifications. To obtain corrosion resistance, consider using KAYDON stainless steel REALI-SLIM® or ENDURA-SLIM® series of bearings. ENDURAKOTE® plating provides corrosion protection equal to or better than a full AISI 440C stainless steel bearing and can be supplied with very quick delivery. REALI-SLIM® bearings are available with various separator options to space the rolling elements uniformly and prevent contact between them. Separator types available include: continuous ring "snap-over pocket", continuous ring circular pocket, formed wire, toroid, PTFE spacers, and spacer ball separators.

A Conrad assembled bearing designed for applications involving multiple loads. Unique internal geometry permits application of radial load, thrust load in either direction, and moment load, individually or in any combination. A single four-point contact bearing may replace two bearings in many applications.

We can provide internal fit up, lubricants, separators and other features to meet the most demanding specifications. To obtain corrosion resistance, consider using KAYDON stainless steel REALI-SLIM® or ENDURA-SLIM® series of bearings. ENDURAKOTE® plating provides corrosion protection equal to or better than a full AISI 440C stainless steel bearing and can be supplied with very quick delivery.

REALI-SLIM® bearings are available with various separator options to space the rolling elements uniformly and prevent contact between them. Separator types available include: continuous ring "snap-over pocket", continuous ring circular pocket, formed wire, toroid, PTFE spacers, and spacer ball separators.

Supplier's Site
Thin Section - KB050XP0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
KB050XP0
Thin Section KB050XP0
Radial Contact Type X

Radial Contact Type X

Supplier's Site Datasheet

Technical Specifications

  KAYDON Bearings Pacific International Bearing, Inc.
Product Category Ball Bearings Radial Ball Bearings
Product Number KB050XP0 KB050XP0
Product Name Type X KB - Four-Point Contact Thin Section
Primary Bearing Category Angular Contact Ball Bearing
Application Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
Rolling Element Steel
Seals / Shields None (Open Bearing)
Bearing Class ABEC1 / Class 0 / P0; ABEC3 / Class 6 / P6 (optional feature); ABEC 5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details
Ball Bearings - 2612637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details