KAYDON Bearings Type C JG - Radial JG400CP0

Description
The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.
Datasheet
Description
The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Muskegon, MI, United States
Type C JG - Radial
JG400CP0
Type C JG - Radial JG400CP0
The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants. These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.

The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery.

The standard sealing element material is nitrile rubber (other materials can be used) and the configuration is a light contact lip on the inner race to minimize frictional drag while excluding contaminants.

These thin section bearings range in bore diameters from 1.000 inch to 40.000 inches. Series range from .187 x .187 inch to 1.000 x 1.000 inch in cross section.

Supplier's Site
Thin Section - JG400CP0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
JG400CP0
Thin Section JG400CP0
Radial Contact Type-C

Radial Contact Type-C

Supplier's Site Datasheet

Technical Specifications

  KAYDON Bearings Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number JG400CP0 JG400CP0
Product Name Type C JG - Radial Thin Section
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Application Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
Rolling Element Steel Steel
Seals / Shields Single Seal (optional feature); Double Seal; Single Shield (optional feature); Double Shield (optional feature)
Bearing Class ABEC1 / Class 0 / P0; ABEC3 / Class 6 / P6 (optional feature); ABEC 5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details