The F-X808266.01.KL is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 220.07 mm, an outer diameter of 270 mm, and a width of 24 mm. This bearing is designed with an open closure and has normal radial clearance, making it suitable for various applications where reduced friction and smooth operation are required. The product is part of the metric series and is intended for use in environments where external contaminants are not a concern.
FAG Brand / 220.07 Mm X 270 Mm X 24 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | F-X808266.01.KL |
| Product Name | Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Type | Conrad / Deep Groove; Single Row Ball |
| Design Units | Metric |