Features
Model PM22L is a multifunctional panel mount LED that offers seven flash patterns, controllable via independent electric contacts. It is available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q).
The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
PANEL MT MULTI-FUNCTN LED 12-24V CLR
| Federal Signal Corporation - Industrial Signaling and Systems | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | PM22L-012-024C | PM22L-012-024C |
| Product Name | PM22L Panel Mount 22mm Multifunctional LEDs | FS Signal Lights |
| Lamp Type | LED Lamps | |
| Flash Lamp | Flash Lamp | |
| LED Color | Clear | |
| Terminal Type | Panel | |
| Width | 50.04 mm (1.97 inch) |