The LP22LED-090-240G is a low-profile LED signaling light designed for surface, panel, or 1/2-inch NPT pipe mounting. It operates on 90-240 Vac, features a self-extinguishing polycarbonate housing rated Type 4X and IP66, and offers four selectable flash patterns via DIP switch. The unit includes a green lens, draws 40 mA at 90 or 240 Vac, and operates within a temperature range of -30°C to 50°C. It complies with CE, UKCA, UL, and cUL standards and has a rated lamp life of 50,000 hours. The housing diameter is 75.9 mm, overall height is 86.0 mm, and height above the mounting surface is 68.8 mm. Net weight is 0.15 kg.
Features
Model LP22LED is a multi-pattern LED light ideal for applications requiring low profile signaling. The unit can be surface, panel or 1/2” NPT pipe mounted through the integrated pipe mount. The enclosure offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements, and is rated Type 4X.
The LP22LED has four flash patterns (steady light, single flash, double flash and triple flash) selectable via DIP switch.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP22LED-090-240G |
| Product Name | LP22LED StreamLine® Low Profile LED Lights |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Green; Green |
| Terminal Type | 1/2-Inch NPT Pipe,Flush |
| Width | 75.95 mm (2.99 inch) |