The Litestak Model LSLD-024R is a 24 Vdc LED light module designed for indoor use as part of a modular status indicator system. It features a 50,000-hour, vibration-resistant LED lamp with an impact-resistant polycarbonate red lens, consuming 80 mA of current. The module is intended for mounting onto a base unit that supports surface or 3/4-inch NPT pipe mounting, with all units required to be mounted base down. The system is rated for operating temperatures from 0° to 120°F (-18° to 49°C), has a Type 1 enclosure, and is UL and cUL listed, as well as CSA certified. The module measures 3.25 inches in height and 3.93 inches in diameter.
Features
Federal Signal’s Litestak® Model LSLD modular indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator.
LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less power, operate at a lower temperature, and are remarkably resistant to vibration, which makes them perfect for use in heavy-duty, high vibration applications.
An optional Sound Module (Model LSH) can be added to the top of the Litestak column to create a dual purpose audible/visual status indicating signal. In applications where a single loud tone is all that is necessary, the LSH piezo-electric horn is a perfect audible addition.
Litestak is a versatile system that allows the user to select either steady burn or flash. A flasher is included on the 120VAC LSB unit only but can be purchased separately for 24VDC models. The Litestak base unit can be either surface mount or 3/4-inch NPT pipe mount. All Litestak models should be mounted base down.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LSLD-024R |
| Product Name | LSLD Litestak® LED Status Indicators |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Red; Red |
| Terminal Type | 3/4-Inch Pipe,Surface |
| Width | 99.82 mm (3.93 inch) |