Federal Signal Corporation PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combinations PM22C-024RGB

Description
Available in 24 Vdc Multicolor LED produces Blue, Clear, Cyan, Green, Magenta, Red and Yellow Steady light effect and continuous tone combination Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Opaque polycarbonate lens Type 3R, IP65 enclosure CE and UKCA compliant UL and cUL Listed Features Model PM22C RGB is a steady, multicolor panel mount LED and piezoelectric sounder combination. The model offers seven color options combined with a continuous tone, within the same unit. Model PM22C RGB is available in 24VDC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
Request a Quote Datasheet
Description
Available in 24 Vdc Multicolor LED produces Blue, Clear, Cyan, Green, Magenta, Red and Yellow Steady light effect and continuous tone combination Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Opaque polycarbonate lens Type 3R, IP65 enclosure CE and UKCA compliant UL and cUL Listed Features Model PM22C RGB is a steady, multicolor panel mount LED and piezoelectric sounder combination. The model offers seven color options combined with a continuous tone, within the same unit. Model PM22C RGB is available in 24VDC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combinations - PM22C-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combinations
PM22C-024RGB
PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combinations PM22C-024RGB
Available in 24 Vdc Multicolor LED produces Blue, Clear, Cyan, Green, Magenta, Red and Yellow Steady light effect and continuous tone combination Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Opaque polycarbonate lens Type 3R, IP65 enclosure CE and UKCA compliant UL and cUL Listed Features Model PM22C RGB is a steady, multicolor panel mount LED and piezoelectric sounder combination. The model offers seven color options combined with a continuous tone, within the same unit. Model PM22C RGB is available in 24VDC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
  • Available in 24 Vdc
  • Multicolor LED produces Blue, Clear, Cyan, Green, Magenta, Red and Yellow
  • Steady light effect and continuous tone combination
  • Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections
  • 50,000-hour LED
  • Opaque polycarbonate lens
  • Type 3R, IP65 enclosure
  • CE and UKCA compliant
  • UL and cUL Listed

Features

Model PM22C RGB is a steady, multicolor panel mount LED and piezoelectric sounder combination. The model offers seven color options combined with a continuous tone, within the same unit.

Model PM22C RGB is available in 24VDC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring.

The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.

Supplier's Site Datasheet
FS Signal Lights - PM22C-024RGB - Galco Industrial Electronics
Madison Heights, MI, United States
FS Signal Lights
PM22C-024RGB
FS Signal Lights PM22C-024RGB
PANEL MT MULTI-FTN A/V LED 12-24V RGB

PANEL MT MULTI-FTN A/V LED 12-24V RGB

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems Galco Industrial Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PM22C-024RGB PM22C-024RGB
Product Name PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combinations FS Signal Lights
Lamp Type LED Lamps
LED Color Clear
Terminal Type Panel
Width 50.04 mm (1.97 inch)
Height 87.38 mm (3.44 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP6LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Specs
Lamp Type LED Lamps
View Details
N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details