The Litestak Model LSLD-024A is a 24 Vdc LED light module designed for use in Federal Signal's modular indicator system, offering vibration-resistant performance and an impact-resistant polycarbonate lens. It has a diameter of 3.93 in (99.8 mm) and a height of 3.25 in (82.6 mm), and operates indoors with a Type 1 enclosure. The module draws 80 mA and is certified CSA, UL, and cUL listed. It is available in Amber lens color, and is compatible with surface or 3/4-inch NPT pipe mounting when combined with a base unit. The LED lamp has a rated life of 50,000 hours.
Features
Federal Signal’s Litestak® Model LSLD modular indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator.
LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less power, operate at a lower temperature, and are remarkably resistant to vibration, which makes them perfect for use in heavy-duty, high vibration applications.
An optional Sound Module (Model LSH) can be added to the top of the Litestak column to create a dual purpose audible/visual status indicating signal. In applications where a single loud tone is all that is necessary, the LSH piezo-electric horn is a perfect audible addition.
Litestak is a versatile system that allows the user to select either steady burn or flash. A flasher is included on the 120VAC LSB unit only but can be purchased separately for 24VDC models. The Litestak base unit can be either surface mount or 3/4-inch NPT pipe mount. All Litestak models should be mounted base down.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LSLD-024A |
| Product Name | LSLD Litestak® LED Status Indicators |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Amber |
| Terminal Type | 3/4-Inch Pipe,Surface |
| Width | 99.82 mm (3.93 inch) |