The LSL-024A is a 24 Vdc incandescent light module for Federal Signal's Litestak status indicator system, providing a 360° visual signal with amber, blue, clear, green, or red lens options. It has a diameter of 3.93 in (99.8 mm) and a height of 3.25 in (82.6 mm), and operates with a current of 0.76 A. The module features two impact-resistant polycarbonate lens halves that snap apart for easy maintenance. It is rated for indoor use only, with an operating temperature range of 0° to 120°F (-18° to 49°C), and meets UL, cUL, and CSA standards. The lamp life is 2,500 hours.
Features
Federal Signal’s Litestak® status indicator may include up to five light modules (Model LSL) available in Amber, Blue, Clear, Green and Red; or four light modules plus an optional sound module (Model LSH) to create a dual purpose audible/visual status indicator. The sound module always occupies the top position of a Litestak unit.
Litestak’s lensing provides a 360° visual signal. Individual light modules may be set to either flash or steady. The flasher is included with the 120VAC LSB model and sold separately for 24VDC. Each light module consists of two impact-resistant polycarbonate lens halves that snap apart to provide easy maintenance and interchangeability of colors.
Litestak units can be installed on a 3/4-inch NPT pipe mount or surface mounted with the Model LSB Base. If low profile surface mounting is required, Model LSBS is available. All Litestak models should be mounted base down.
Multiple lens colors can communicate machine shutdown, shortage of materials, supervisor attention, etc. Ideal applications for the Litestak include assembly lines, instrument panels, workcells, etc. Federal Signal’s Litestak is an economical device for increasing productivity in any manufacturing environment.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LSL-024A |
| Product Name | LSL Litestak® Incandescent Status Indicators |
| Lamp Type | Incandescent Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Amber |
| Terminal Type | 3/4-Inch Pipe,Surface |
| Width | 99.82 mm (3.93 inch) |