Federal Signal Corporation PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLMP-012-024R

Description
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote Datasheet
Description
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PMLMP and PMLST Panel Mount Multifunctional LED Beacons
PMLMP-012-024R
PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLMP-012-024R
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
  • Available in 24 Vdc and 120 Vac
  • Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m)
  • Indoor use only
  • Type 4X, IP66 enclosure
  • CSA Certified
  • UL Listed

Features

Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.

These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.

Supplier's Site Datasheet
FS Signal Lights - PMLMP-012-024R - Galco Industrial Electronics
Madison Heights, MI, United States
FS Signal Lights
PMLMP-012-024R
FS Signal Lights PMLMP-012-024R
PANEL MT MULTI-PTN LED BEACON 12-24V

PANEL MT MULTI-PTN LED BEACON 12-24V

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems Galco Industrial Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PMLMP-012-024R PMLMP-012-024R
Product Name PMLMP and PMLST Panel Mount Multifunctional LED Beacons FS Signal Lights
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
Terminal Type Panel
Width 40.89 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM4LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-425-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details