Anokiwave Datasheets for RF and Wireless Chips
RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
RF and Wireless Chips: Learn more
| Product Name | Notes |
|---|---|
| Ka-Band Quad 4x2 Tx Beamformer IC The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with... | |
| Ku-Band Quad 4x2 Rx Beamformer IC The AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with... | |
| Ku-Band Quad 4x2 Tx Beamformer IC The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with... | |
| NEW Dual Channel IF Transceiver IC The AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex... | |
| NEW Dual Channel IF Transceiver IC The AWMF-0224 is the industry’s first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx... | |
| The AWMF-0106 is an integrated power amplifier, low noise amplifier, limiter, and T/R switch intended for radar phased array applications. The device provides 30 dB linear gain and 3W saturated... | |
| The AWMF-0210 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with Anokiwave’s beamformer IC products, this device enables low-cost, high-performance, and feature-rich... | |
| The AWMF-0218 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with Anokiwave’s beamformer IC products, this device enables low-cost, high-performance, and feature-rich... | |
| The AWMF-0224 is the industry’s first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion... | |
| The AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across... |