Anokiwave 5G 26 GHz 256-Element Active Antenna Innovator’s Kit AWA-0142

Description
The AWA-0142 is an active array for 5G wireless applications developed using planar antenna technology resulting in a very low profile, lightweight unit. The surface mount assembled antenna board is based on Anokiwave's AWMF-0135 Silicon Quad Core IC and demonstrates the performance achievable using low power silicon integration and efficient antenna layout and design. Using the AWMF-0135, the antenna provides +60dBmi (1000 W) of EIRP. The electronic 2D beam steering is achieved using analog RF beam forming, with independent phase and gain control in both Tx and Rx operating modes. The AWA-0142 antenna leads the way in showing how 5G coverage can be rolled out by network operators using the mmW bands, with low power footprint and high energy efficiency, while meeting key operating specifications for data rate, latency, coverage, and reliability.
Description
The AWA-0142 is an active array for 5G wireless applications developed using planar antenna technology resulting in a very low profile, lightweight unit. The surface mount assembled antenna board is based on Anokiwave's AWMF-0135 Silicon Quad Core IC and demonstrates the performance achievable using low power silicon integration and efficient antenna layout and design. Using the AWMF-0135, the antenna provides +60dBmi (1000 W) of EIRP. The electronic 2D beam steering is achieved using analog RF beam forming, with independent phase and gain control in both Tx and Rx operating modes. The AWA-0142 antenna leads the way in showing how 5G coverage can be rolled out by network operators using the mmW bands, with low power footprint and high energy efficiency, while meeting key operating specifications for data rate, latency, coverage, and reliability.

Suppliers

Company
Product
Description
Supplier Links
5G 26 GHz 256-Element Active Antenna Innovator’s Kit - AWA-0142 - Anokiwave
San Diego, CA, United States
5G 26 GHz 256-Element Active Antenna Innovator’s Kit
AWA-0142
5G 26 GHz 256-Element Active Antenna Innovator’s Kit AWA-0142
The AWA-0142 is an active array for 5G wireless applications developed using planar antenna technology resulting in a very low profile, lightweight unit. The surface mount assembled antenna board is based on Anokiwave's AWMF-0135 Silicon Quad Core IC and demonstrates the performance achievable using low power silicon integration and efficient antenna layout and design. Using the AWMF-0135, the antenna provides +60dBmi (1000 W) of EIRP. The electronic 2D beam steering is achieved using analog RF beam forming, with independent phase and gain control in both Tx and Rx operating modes. The AWA-0142 antenna leads the way in showing how 5G coverage can be rolled out by network operators using the mmW bands, with low power footprint and high energy efficiency, while meeting key operating specifications for data rate, latency, coverage, and reliability.

The AWA-0142 is an active array for 5G wireless applications developed using planar antenna technology resulting in a very low profile, lightweight unit. The surface mount assembled antenna board is based on Anokiwave's AWMF-0135 Silicon Quad Core IC and demonstrates the performance achievable using low power silicon integration and efficient antenna layout and design. Using the AWMF-0135, the antenna provides +60dBmi (1000 W) of EIRP. The electronic 2D beam steering is achieved using analog RF beam forming, with independent phase and gain control in both Tx and Rx operating modes. The AWA-0142 antenna leads the way in showing how 5G coverage can be rolled out by network operators using the mmW bands, with low power footprint and high energy efficiency, while meeting key operating specifications for data rate, latency, coverage, and reliability.

Supplier's Site
Active Antenna Innovator Kit - AWA-0142 - Anokiwave
San Diego, CA, United States
Active Antenna Innovator Kit
AWA-0142
Active Antenna Innovator Kit AWA-0142
256 Element Innovator Kit

256 Element Innovator Kit

Supplier's Site

Technical Specifications

  Anokiwave Anokiwave
Product Category Antennas Antennas
Product Number AWA-0142 AWA-0142
Product Name 5G 26 GHz 256-Element Active Antenna Innovator’s Kit Active Antenna Innovator Kit
Applications 5G Communications Active Antenna Active Antenna Innovator Kit
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details