Anokiwave SATCOM Active Antenna AWMF-0133

Description
The AWMF-0133 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +8 dBm per element per polarization. Additional features include gain compensation over temperature, temperature reporting, and Tx output power telemetry. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. 27.5-30 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6 bit phase/5 bit gain control Gain compensation over temperature Temperature reporting
Description
The AWMF-0133 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +8 dBm per element per polarization. Additional features include gain compensation over temperature, temperature reporting, and Tx output power telemetry. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. 27.5-30 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6 bit phase/5 bit gain control Gain compensation over temperature Temperature reporting

Suppliers

Company
Product
Description
Supplier Links
SATCOM Active Antenna - AWMF-0133 - Anokiwave
San Diego, CA, United States
SATCOM Active Antenna
AWMF-0133
SATCOM Active Antenna AWMF-0133
The AWMF-0133 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +8 dBm per element per polarization. Additional features include gain compensation over temperature, temperature reporting, and Tx output power telemetry. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. 27.5-30 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6 bit phase/5 bit gain control Gain compensation over temperature Temperature reporting

The AWMF-0133 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +8 dBm per element per polarization. Additional features include gain compensation over temperature, temperature reporting, and Tx output power telemetry. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas.

  • 27.5-30 GHz operation
  • Supports 4 dual pol radiating elements
  • Flexible polarization (RHCP, LHCP, linear)
  • 6 bit phase/5 bit gain control
  • Gain compensation over temperature
  • Temperature reporting
Supplier's Site

Technical Specifications

  Anokiwave
Product Category Antennas
Product Number AWMF-0133
Product Name SATCOM Active Antenna
Applications SATCOM Active Antenna
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM & GPRS Antennas - 1408049 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details