Anokiwave 5G Communications Active Antenna AWMF-0153

Description
Tx/Rx Up and Down Converter IFIC
Description
Tx/Rx Up and Down Converter IFIC

Suppliers

Company
Product
Description
Supplier Links
5G Communications Active Antenna - AWMF-0153 - Anokiwave
San Diego, CA, United States
5G Communications Active Antenna
AWMF-0153
5G Communications Active Antenna AWMF-0153
Tx/Rx Up and Down Converter IFIC

Tx/Rx Up and Down Converter IFIC

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Antennas
Product Number AWMF-0153
Product Name 5G Communications Active Antenna
Applications 5G Communications Active Antenna
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1408070 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details