Anokiwave 5G Communications Active Antenna AWMF-0156

Description
Tx/Rx Quad Core BFIC
Description
Tx/Rx Quad Core BFIC

Suppliers

Company
Product
Description
Supplier Links
5G Communications Active Antenna - AWMF-0156 - Anokiwave
San Diego, CA, United States
5G Communications Active Antenna
AWMF-0156
5G Communications Active Antenna AWMF-0156
Tx/Rx Quad Core BFIC

Tx/Rx Quad Core BFIC

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Antennas
Product Number AWMF-0156
Product Name 5G Communications Active Antenna
Applications 5G Communications Active Antenna
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 1853075 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma male
View Details