Anokiwave Intelligent Gain Block IC AWMF-0143

Description
Intelligent Gain Block IC w/o SW
Description
Intelligent Gain Block IC w/o SW

Suppliers

Company
Product
Description
Supplier Links
Intelligent Gain Block IC - AWMF-0143 - Anokiwave
San Diego, CA, United States
Intelligent Gain Block IC
AWMF-0143
Intelligent Gain Block IC AWMF-0143
Intelligent Gain Block IC w/o SW

Intelligent Gain Block IC w/o SW

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Antennas
Product Number AWMF-0143
Product Name Intelligent Gain Block IC
Primary Frequency Range 26000.0 to 30000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766671 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 150.0 to ? MHz
Gain 3.8 dB
View Details