Anokiwave SATCOM Active Antenna AWMF-0147

Description
The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +12 dBm per element per polarization. Additional features include gain compensation over temperature, temperature reporting, and Tx output power telemetry. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas.
Description
The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +12 dBm per element per polarization. Additional features include gain compensation over temperature, temperature reporting, and Tx output power telemetry. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas.

Suppliers

Company
Product
Description
Supplier Links
SATCOM Active Antenna - AWMF-0147 - Anokiwave
San Diego, CA, United States
SATCOM Active Antenna
AWMF-0147
SATCOM Active Antenna AWMF-0147
The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +12 dBm per element per polarization. Additional features include gain compensation over temperature, temperature reporting, and Tx output power telemetry. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas.

The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +12 dBm per element per polarization. Additional features include gain compensation over temperature, temperature reporting, and Tx output power telemetry. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Antennas
Product Number AWMF-0147
Product Name SATCOM Active Antenna
Applications SATCOM Active Antenna
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 1248708 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Form Factor / Mounting External
View Details