Anokiwave RADAR and Communications Active Antenna AWS-0105

Description
Single Beam High IIP3 Tx/Rx Quad Core BFIC
Description
Single Beam High IIP3 Tx/Rx Quad Core BFIC

Suppliers

Company
Product
Description
Supplier Links
RADAR and Communications Active Antenna - AWS-0105 - Anokiwave
San Diego, CA, United States
RADAR and Communications Active Antenna
AWS-0105
RADAR and Communications Active Antenna AWS-0105
Single Beam High IIP3 Tx/Rx Quad Core BFIC

Single Beam High IIP3 Tx/Rx Quad Core BFIC

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Antennas
Product Number AWS-0105
Product Name RADAR and Communications Active Antenna
Applications RADAR and Communications Active Antenna
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RFID Antennas - 2272065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 5 dB
View Details