Anokiwave Dual Pol 32-Element mmW to IF Active Antenna Innovator's Kit AWA-0213

Description
The AWA-0213-PAK is a complete mmW to IF dual pol antenna design for mmW 5G radios. This kit is intended to help 5G equipment manufacturers evaluate the array level performance of Anokiwave ICs, develop new mmW 5G NR radio front ends, and introduce their arrays into the market quickly. The kit is designed using Anokiwave's Generation 3 Beamformer and IF Up/downconverter ICs that provide industry leading array level performance. As a baseline, the kit is designed to offer high linear EIRP at wide 3GPP bandwidths. The design can be easily customized to meet equipment manufacturer's specific 5G radio requirements.
Description
The AWA-0213-PAK is a complete mmW to IF dual pol antenna design for mmW 5G radios. This kit is intended to help 5G equipment manufacturers evaluate the array level performance of Anokiwave ICs, develop new mmW 5G NR radio front ends, and introduce their arrays into the market quickly. The kit is designed using Anokiwave's Generation 3 Beamformer and IF Up/downconverter ICs that provide industry leading array level performance. As a baseline, the kit is designed to offer high linear EIRP at wide 3GPP bandwidths. The design can be easily customized to meet equipment manufacturer's specific 5G radio requirements.

Suppliers

Company
Product
Description
Supplier Links
Dual Pol 32-Element mmW to IF Active Antenna Innovator's Kit - AWA-0213 - Anokiwave
San Diego, CA, United States
Dual Pol 32-Element mmW to IF Active Antenna Innovator's Kit
AWA-0213
Dual Pol 32-Element mmW to IF Active Antenna Innovator's Kit AWA-0213
The AWA-0213-PAK is a complete mmW to IF dual pol antenna design for mmW 5G radios. This kit is intended to help 5G equipment manufacturers evaluate the array level performance of Anokiwave ICs, develop new mmW 5G NR radio front ends, and introduce their arrays into the market quickly. The kit is designed using Anokiwave's Generation 3 Beamformer and IF Up/downconverter ICs that provide industry leading array level performance. As a baseline, the kit is designed to offer high linear EIRP at wide 3GPP bandwidths. The design can be easily customized to meet equipment manufacturer's specific 5G radio requirements.

The AWA-0213-PAK is a complete mmW to IF dual pol antenna design for mmW 5G radios. This kit is intended to help 5G equipment manufacturers evaluate the array level performance of Anokiwave ICs, develop new mmW 5G NR radio front ends, and introduce their arrays into the market quickly. The kit is designed using Anokiwave's Generation 3 Beamformer and IF Up/downconverter ICs that provide industry leading array level performance. As a baseline, the kit is designed to offer high linear EIRP at wide 3GPP bandwidths. The design can be easily customized to meet equipment manufacturer's specific 5G radio requirements.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Antennas
Product Number AWA-0213
Product Name Dual Pol 32-Element mmW to IF Active Antenna Innovator's Kit
Applications Active Antenna Innovator's Kit
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766678 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details