Anokiwave SATCOM Active Antenna AWMF-0132

Description
The AWMF-0132 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 29 dB of gain with a noise figure of 2.0 dB. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. 17.7-20.2 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6 bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting
Description
The AWMF-0132 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 29 dB of gain with a noise figure of 2.0 dB. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. 17.7-20.2 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6 bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting

Suppliers

Company
Product
Description
Supplier Links
SATCOM Active Antenna - AWMF-0132 - Anokiwave
San Diego, CA, United States
SATCOM Active Antenna
AWMF-0132
SATCOM Active Antenna AWMF-0132
The AWMF-0132 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 29 dB of gain with a noise figure of 2.0 dB. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. 17.7-20.2 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6 bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting

The AWMF-0132 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 29 dB of gain with a noise figure of 2.0 dB. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas.

  • 17.7-20.2 GHz operation
  • Supports 4 dual pol radiating elements
  • Flexible polarization (RHCP, LHCP, linear)
  • 6 bit phase control/5 bit gain control
  • Gain compensation over temperature
  • Temperature reporting
Supplier's Site

Technical Specifications

  Anokiwave
Product Category Antennas
Product Number AWMF-0132
Product Name SATCOM Active Antenna
Applications SATCOM Active Antenna
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Telemetry Antennas - 2675039 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.8 dB
Connectors MHF4L
View Details