Anokiwave Active Antenna Innovator Kit AWMF-0129

Description
64 Element Innovator Kit
Description
64 Element Innovator Kit

Suppliers

Company
Product
Description
Supplier Links
Active Antenna Innovator Kit - AWMF-0129 - Anokiwave
San Diego, CA, United States
Active Antenna Innovator Kit
AWMF-0129
Active Antenna Innovator Kit AWMF-0129
64 Element Innovator Kit

64 Element Innovator Kit

Supplier's Site
5G 28 GHz Active Antenna Innovator’s Kit - AWMF-0129 - Anokiwave
San Diego, CA, United States
5G 28 GHz Active Antenna Innovator’s Kit
AWMF-0129
5G 28 GHz Active Antenna Innovator’s Kit AWMF-0129
The AWMF-0129 is an active array for 5G wireless applications developed using planar antenna technology resulting in a very low profile, lightweight unit. The surface mount assembled antenna board is based on Anokiwave's AWMF-0108 Silicon Quad Core IC and demonstrates the performance achievable using low power silicon integration and efficient antenna layout and design. Using the AWMF-0108, the antenna provides +50dBmi output power while consuming just 12W DC power in the RF circuits and has achieved Gb/s data rates in OTA trials. The electronic 2D beam steering is achieved using analog RF beam forming, with independent phase and gain control in both Tx and Rx operating modes. The AWMF-0129 antenna leads the way in showing how 5G coverage can be rolled out by network operators using the mmW bands, with low power footprint and high energy efficiency, while meeting key operating specifications for data rate, latency, coverage, and reliability.

The AWMF-0129 is an active array for 5G wireless applications developed using planar antenna technology resulting in a very low profile, lightweight unit. The surface mount assembled antenna board is based on Anokiwave's AWMF-0108 Silicon Quad Core IC and demonstrates the performance achievable using low power silicon integration and efficient antenna layout and design. Using the AWMF-0108, the antenna provides +50dBmi output power while consuming just 12W DC power in the RF circuits and has achieved Gb/s data rates in OTA trials. The electronic 2D beam steering is achieved using analog RF beam forming, with independent phase and gain control in both Tx and Rx operating modes. The AWMF-0129 antenna leads the way in showing how 5G coverage can be rolled out by network operators using the mmW bands, with low power footprint and high energy efficiency, while meeting key operating specifications for data rate, latency, coverage, and reliability.

Supplier's Site

Technical Specifications

  Anokiwave Anokiwave
Product Category Antennas Antennas
Product Number AWMF-0129 AWMF-0129
Product Name Active Antenna Innovator Kit 5G 28 GHz Active Antenna Innovator’s Kit
Applications Active Antenna Innovator Kit 5G Communications Active Antenna
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
GSM & GPRS Antennas - 1407611 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details