Anokiwave RADAR and Communications Active Antenna AWS-0103

Description
Dual Beam High IIP3 Tx/Rx Quad Core BFIC
Description
Dual Beam High IIP3 Tx/Rx Quad Core BFIC

Suppliers

Company
Product
Description
Supplier Links
RADAR and Communications Active Antenna - AWS-0103 - Anokiwave
San Diego, CA, United States
RADAR and Communications Active Antenna
AWS-0103
RADAR and Communications Active Antenna AWS-0103
Dual Beam High IIP3 Tx/Rx Quad Core BFIC

Dual Beam High IIP3 Tx/Rx Quad Core BFIC

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Antennas
Product Number AWS-0103
Product Name RADAR and Communications Active Antenna
Applications RADAR and Communications Active Antenna
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Multi-Band Antennas - 1408068 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 1880.0 to ? MHz
View Details