Anokiwave SATCOM Active Antenna AWS-0102

Description
4-element Dual Pol Rx Quad Core BFIC
Description
4-element Dual Pol Rx Quad Core BFIC

Suppliers

Company
Product
Description
Supplier Links
SATCOM Active Antenna - AWS-0102 - Anokiwave
San Diego, CA, United States
SATCOM Active Antenna
AWS-0102
SATCOM Active Antenna AWS-0102
4-element Dual Pol Rx Quad Core BFIC

4-element Dual Pol Rx Quad Core BFIC

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Antennas
Product Number AWS-0102
Product Name SATCOM Active Antenna
Applications SATCOM Active Antenna
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RFID Antennas - 2272059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 2 dB
View Details