PCB Piezotronics, Inc. HI-LEVEL PE MICROPHONE 2510M4A

Description
Microphone, 31 pC rms @ 140 dB SPL, 100 to >180 dB SPL range, -65°F to +500°F, isolated, flush mount, 57 grams
Description
Microphone, 31 pC rms @ 140 dB SPL, 100 to >180 dB SPL range, -65°F to +500°F, isolated, flush mount, 57 grams

Suppliers

Company
Product
Description
Supplier Links
HI-LEVEL PE MICROPHONE - 2510M4A - PCB Piezotronics, Inc.
Depew, NY, United States
HI-LEVEL PE MICROPHONE
2510M4A
HI-LEVEL PE MICROPHONE 2510M4A
Microphone, 31 pC rms @ 140 dB SPL, 100 to >180 dB SPL range, -65°F to +500°F, isolated, flush mount, 57 grams

Microphone, 31 pC rms @ 140 dB SPL, 100 to >180 dB SPL range, -65°F to +500°F, isolated, flush mount, 57 grams

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 2510M4A
Product Name HI-LEVEL PE MICROPHONE
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Specs
Sound Field Pressure Field
Frequency Response 4 to 20000 Hz
Dynamic Range 59 to 184 dB re 20µPa
View Details
Measurement microphone - CRY312 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 8000 Hz
Dynamic Range 10 dB re 20µPa
View Details
PRM831 with 377B20 microphone - PRM831-RI - PCB Piezotronics, Inc.
Specs
Sound Field Diffuse Field
Features Outdoor
View Details
High Intensity Acoustic Sensor - 939M10 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 15000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details