Cat Pumps - High Pressure Pumps & Systems Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| Pressure regulators maintain established system pressure in the discharge line and at the pump head. It allows excess flow to be by-passed back to inlet of pump, to a tank,... | |
| A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a... | |
| An Inlet Pressure Stabilizer (or Captive Acceleration Tube) is used to maintain consistent inlet pressure to the pump. The internal flexible tube absorbs energy from a pressurized feed which maintains... | |
| Pressure regulators maintain established system pressure in the discharge line and at the pump head. It allows excess flow to be by-passed back to inlet of pump, to a tank,... | |
| Regulating Unloader is designed for single or multiple pump, weep or multi-nozzle systems. This unloader maintains set system pressure and goes into by-pass with the release of the trigger or... | |
| This Pressure Regulating Unloader is designed for single gun or pump operation. This unloader maintains set system pressure and goes into by-pass with the release of the trigger or an... | |
| This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line... | |
| This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. This design easily plumbed into the discharge line or directly onto the discharge head using a... | |
| This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge... | |
| This Pressure Sensitive Regulating Unloader is a special modular design that mounts directly onto the manifold head of the plunger pump model series 66DX. This unloader maintains set system pressure... | |
| This Pressure Sensitive Regulating Unloader is designed for single or multiple pump, weep or multi-nozzle systems. This unloader maintains set system pressure and goes into by-pass with the release of... | |
| This Stainless Steel Pressure Sensitive Regulating Unloader is designed for single or multiple pump, weep or multi-nozzle systems. This unloader maintains set system pressure and goes into by-pass with the... |