Cat Pumps - High Pressure Pumps & Systems Captive Acceleration Tube Inlet Pressure Stabilizer 714508

Description
An Inlet Pressure Stabilizer (or Captive Acceleration Tube) is used to maintain consistent inlet pressure to the pump. The internal flexible tube absorbs energy from a pressurized feed which maintains a consistent pressure and flow through pump inlet. Having consistent inlet conditions will improve pump performance and reduce the risk of cavitation. Inlet Pressure Stabilizers are compact, and easy-to-install with a variety of adapter sizes ranging from 1/2” to 3”. Product Range: Up to 320 GPM Typical Usage: Used on applications with long feed lines, booster pumps, or high temperature. Materials: Stainless steel adapter and elbow assemblies, Polyvinyl Chloride/Polyester/B utyl internal hose.
Datasheet
Description
An Inlet Pressure Stabilizer (or Captive Acceleration Tube) is used to maintain consistent inlet pressure to the pump. The internal flexible tube absorbs energy from a pressurized feed which maintains a consistent pressure and flow through pump inlet. Having consistent inlet conditions will improve pump performance and reduce the risk of cavitation. Inlet Pressure Stabilizers are compact, and easy-to-install with a variety of adapter sizes ranging from 1/2” to 3”. Product Range: Up to 320 GPM Typical Usage: Used on applications with long feed lines, booster pumps, or high temperature. Materials: Stainless steel adapter and elbow assemblies, Polyvinyl Chloride/Polyester/B utyl internal hose.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Acceleration Tube Inlet Pressure Stabilizer - 714508 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Captive Acceleration Tube Inlet Pressure Stabilizer
714508
Captive Acceleration Tube Inlet Pressure Stabilizer 714508
An Inlet Pressure Stabilizer (or Captive Acceleration Tube) is used to maintain consistent inlet pressure to the pump. The internal flexible tube absorbs energy from a pressurized feed which maintains a consistent pressure and flow through pump inlet. Having consistent inlet conditions will improve pump performance and reduce the risk of cavitation. Inlet Pressure Stabilizers are compact, and easy-to-install with a variety of adapter sizes ranging from 1/2” to 3”. Product Range: Up to 320 GPM Typical Usage: Used on applications with long feed lines, booster pumps, or high temperature. Materials: Stainless steel adapter and elbow assemblies, Polyvinyl Chloride/Polyester/B utyl internal hose.

An Inlet Pressure Stabilizer (or Captive Acceleration Tube) is used to maintain consistent inlet pressure to the pump. The internal flexible tube absorbs energy from a pressurized feed which maintains a consistent pressure and flow through pump inlet. Having consistent inlet conditions will improve pump performance and reduce the risk of cavitation.

Inlet Pressure Stabilizers are compact, and easy-to-install with a variety of adapter sizes ranging from 1/2” to 3”.

Product Range:
Up to 320 GPM

Typical Usage:
Used on applications with long feed lines, booster pumps, or high temperature.

Materials:
Stainless steel adapter and elbow assemblies, Polyvinyl Chloride/Polyester/Butyl internal hose.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Industrial Valves
Product Number 714508
Product Name Captive Acceleration Tube Inlet Pressure Stabilizer
Primary Material Stainless Steel
Media Water
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 2.00 to 50.00 psi (1.41 to 35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
22mm MINISOL - 09-311-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
Controller, Dual Fitting, 116 Psi - 162-1012-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Fixed Cone Valves -  - DeZURIK, Inc.
Specs
Valve Type Cone
View Details