Cat Pumps - High Pressure Pumps & Systems Datasheets for Spray Guns and Applicators
Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray.
Spray Guns and Applicators: Learn more
| Product Name | Notes |
|---|---|
| Balanced front load shut-off gun reduces operator fatigue. Light weight high impact-blend nylon body for durability. Stainless steel seat and ball assembly assures thousands of continuous cycles. | |
| High pressure "weep" shut-off gun ergonomically constructed design for smooth trigger action reducing operator fatigue. Easily identified with blue safety latch. Special safety-lock prevents unintentional operation. Stainless steel seat and... | |
| High pressure "weep" shut-off gun with contour design and smooth trigger action reduces operator fatigue. Easily identified with blue safety latch. Durable Z-nylon body and heat resistant trigger ensures longer... | |
| High pressure "weep" shut-off gun with contour design and smooth trigger action reduces operator fatigue. Easily identified with blue safety latch. Heat-resistant and durable thermoplastic body and trigger. Stainless steel... | |
| High pressure shut-off gun ergonomically constructed design for smooth trigger action reducing operator fatigue. Lightweight, shockproof body and trigger. Special safety-lock prevents unintentional operation. Stainless steel seat and ball assembly... | |
| High pressure shut-off gun ergonomically constructed for smooth trigger action reducing operator fatique. Special safety-lock prevents unintentional operation. Stainless steel seat and ball assembly assures thousands of continuous cycles | |
| High pressure shut-off gun with 24" lance. Unique valve design permits a gradual pull on the trigger for gradual build up of pressure. Fully adjustable front grip for comfort and... | |
| High pressure shut-off gun with 40" lance. Unique valve design permits a gradual pull on the trigger for gradual build up of pressure. Fully adjustable front grip for comfort and... | |
| High pressure shut-off gun with contour design and smooth trigger action reduces operator fatigue. Durable Z-nylon body and heat resistant trigger ensures longer life and less breakage. Special safety-lock prevents... | |
| High pressure shut-off gun with contour design and smooth trigger action reduces operator fatigue. Heat-resistant and durable thermoplastic body and trigger. Stainless steel seat and ball assembly assures thousands of... | |
| High pressure shut-off gun with contour design and smooth trigger action reduces operator fatigue. Unique valve design permits a gradual pull on the trigger for gradual build up of pressure. | |
| Industrial dump gun with lance eliminates the need for a regulator or unloader valve. Directs flow to outer low pressure lance when gun is shut-off, thus eliminating pressure spikes to... | |
| Industrial horizontal shut-off gun with flow through design and balanced trigger. Ergonomic construction with smooth trigger action reducing operator fatigue. Special safety lock to prevent unintentional operation. Stainless steel seat... | |
| Pressure Compensating shut-off gun with unique valve design. Ergonomic construction with smooth trigger action reducing operator fatigue. Special safety lock to prevent unintentional operation. Stainless steel seat and ball assures... | |
| Stainless steel high pressure shut-off gun with contour design and smooth trigger action reduces operator fatigue. Heat-resistant and durable thermoplastic body and trigger. Stainless steel internal body, seat and ball... | |
| Stainless Steel Pressure Compensating shut-off gun with unique valve design. Ergonomic construction with smooth trigger action reducing operator fatigue. Special safety lock to prevent unintentional operation. Stainless steel seat and... |