Cat Pumps - High Pressure Pumps & Systems SS Regulating Relief Valve 890708

Description
A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief valve can save costly pump and system damage, and more importantly it’s an added safety feature to protect those working around the equipment. Product Range: 0 to 320 GPM, 0 to 10,000 PSI Typical Usage: Used for single pump, multiple pumps, nozzle and gun applications. Materials: Available in brass, 304 and 316 stainless steel Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM), ethylene proplylene diene monomer (EPDM), and more.
Datasheet
Description
A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief valve can save costly pump and system damage, and more importantly it’s an added safety feature to protect those working around the equipment. Product Range: 0 to 320 GPM, 0 to 10,000 PSI Typical Usage: Used for single pump, multiple pumps, nozzle and gun applications. Materials: Available in brass, 304 and 316 stainless steel Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM), ethylene proplylene diene monomer (EPDM), and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS Regulating Relief Valve - 890708 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
SS Regulating Relief Valve
890708
SS Regulating Relief Valve 890708
A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief valve can save costly pump and system damage, and more importantly it’s an added safety feature to protect those working around the equipment. Product Range: 0 to 320 GPM, 0 to 10,000 PSI Typical Usage: Used for single pump, multiple pumps, nozzle and gun applications. Materials: Available in brass, 304 and 316 stainless steel Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM), ethylene proplylene diene monomer (EPDM), and more.

A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief valve can save costly pump and system damage, and more importantly it’s an added safety feature to protect those working around the equipment.

Product Range:
0 to 320 GPM, 0 to 10,000 PSI
Typical Usage:
Used for single pump, multiple pumps, nozzle and gun applications.

Materials:
Available in brass, 304 and 316 stainless steel

Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM), ethylene proplylene diene monomer (EPDM), and more.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Industrial Valves
Product Number 890708
Product Name SS Regulating Relief Valve
Valve Type Relief
Primary Material Stainless Steel
Media Water
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.5mm FLEXISOL - 15-211P1009H1+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Filter Regulators - 1214317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description Threaded
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details