This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.
| Cat Pumps - High Pressure Pumps & Systems | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 7033.100SS |
| Product Name | Pressure Regulator for Accurate and Consistent Pressure |
| Primary Material | Stainless Steel |
| Media | Water |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 1500.00 to 3000.00 psi (1056 to 2111 m H2O) |