Cat Pumps - High Pressure Pumps & Systems Pressure Regulator for Accurate and Consistent Pressure 7069

Description
Pressure regulators maintain established system pressure in the discharge line and at the pump head. It allows excess flow to be by-passed back to inlet of pump, to a tank, or to drain. The pressure regulator also keeps the system at constant pressure in applications where the demand changes or when a trigger gun is released, solenoid (gate) valve is closed or nozzle is clogged, thus by-passing all excess flow. A wide range of pressure regulators are available from Cat Pumps including the 7000 series regulators. The 7000 series regulators are exclusive to Cat Pumps and have advances in regulator technology not available anywhere else. Those advances make for a smoother, longer lasting, more precise and safe regulator. Product Range: 0.5 to 75 GPM, 100 to 10,000 PSI Typical Usage : Used for single pump, multiple pumps, nozzle and gun applications. Materials: Available in brass, steel/nickel-plated, 304 and 316 stainless steel. Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM) ethylene proplylene diene monomer (EPDM), and more.
Datasheet
Description
Pressure regulators maintain established system pressure in the discharge line and at the pump head. It allows excess flow to be by-passed back to inlet of pump, to a tank, or to drain. The pressure regulator also keeps the system at constant pressure in applications where the demand changes or when a trigger gun is released, solenoid (gate) valve is closed or nozzle is clogged, thus by-passing all excess flow. A wide range of pressure regulators are available from Cat Pumps including the 7000 series regulators. The 7000 series regulators are exclusive to Cat Pumps and have advances in regulator technology not available anywhere else. Those advances make for a smoother, longer lasting, more precise and safe regulator. Product Range: 0.5 to 75 GPM, 100 to 10,000 PSI Typical Usage : Used for single pump, multiple pumps, nozzle and gun applications. Materials: Available in brass, steel/nickel-plated, 304 and 316 stainless steel. Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM) ethylene proplylene diene monomer (EPDM), and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulator for Accurate and Consistent Pressure - 7069 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Pressure Regulator for Accurate and Consistent Pressure
7069
Pressure Regulator for Accurate and Consistent Pressure 7069
Pressure regulators maintain established system pressure in the discharge line and at the pump head. It allows excess flow to be by-passed back to inlet of pump, to a tank, or to drain. The pressure regulator also keeps the system at constant pressure in applications where the demand changes or when a trigger gun is released, solenoid (gate) valve is closed or nozzle is clogged, thus by-passing all excess flow. A wide range of pressure regulators are available from Cat Pumps including the 7000 series regulators. The 7000 series regulators are exclusive to Cat Pumps and have advances in regulator technology not available anywhere else. Those advances make for a smoother, longer lasting, more precise and safe regulator. Product Range: 0.5 to 75 GPM, 100 to 10,000 PSI Typical Usage : Used for single pump, multiple pumps, nozzle and gun applications. Materials: Available in brass, steel/nickel-plated, 304 and 316 stainless steel. Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM) ethylene proplylene diene monomer (EPDM), and more.

Pressure regulators maintain established system pressure in the discharge line and at the pump head. It allows excess flow to be by-passed back to inlet of pump, to a tank, or to drain. The pressure regulator also keeps the system at constant pressure in applications where the demand changes or when a trigger gun is released, solenoid (gate) valve is closed or nozzle is clogged, thus by-passing all excess flow.

A wide range of pressure regulators are available from Cat Pumps including the 7000 series regulators. The 7000 series regulators are exclusive to Cat Pumps and have advances in regulator technology not available anywhere else. Those advances make for a smoother, longer lasting, more precise and safe regulator.

Product Range:
0.5 to 75 GPM, 100 to 10,000 PSI

Typical Usage :
Used for single pump, multiple pumps, nozzle and gun applications.

Materials:
Available in brass, steel/nickel-plated, 304 and 316 stainless steel.

Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM) ethylene proplylene diene monomer (EPDM), and more.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Industrial Valves
Product Number 7069
Product Name Pressure Regulator for Accurate and Consistent Pressure
Primary Material Brass / Bronze
Media Water
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 40.00 to 200.00 psi (28.15 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Pressure Regulators - 2040042 - RS Components, Ltd.
Specs
Media Air
Maximum Pressure 145.04 psi (102 m H2O)
Media Temperature 23 F (-5 C)
View Details