Cat Pumps - High Pressure Pumps & Systems Pressure Regulator for Accurate and Consistent Pressure 7080

Description
This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. This design easily plumbed into the discharge line or directly onto the discharge head using a tee fitting. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.
Datasheet
Description
This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. This design easily plumbed into the discharge line or directly onto the discharge head using a tee fitting. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulator for Accurate and Consistent Pressure - 7080 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Pressure Regulator for Accurate and Consistent Pressure
7080
Pressure Regulator for Accurate and Consistent Pressure 7080
This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. This design easily plumbed into the discharge line or directly onto the discharge head using a tee fitting. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.

This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. This design easily plumbed into the discharge line or directly onto the discharge head using a tee fitting. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Industrial Valves
Product Number 7080
Product Name Pressure Regulator for Accurate and Consistent Pressure
Primary Material Brass / Bronze
Media Water
Valve Size 0.37 inch (9.40 mm)
Maximum Pressure 150.00 to 1450.00 psi (106 to 1020 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air preparation unit - FRCS-1/2-D-MIDI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Packing Seal Petestop® 1.875 Inf Ram, 8
Specs
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details