Cat Pumps - High Pressure Pumps & Systems ALBZ Regulating Relief Valve 890722

Description
A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief valve can save costly pump and system damage, and more importantly it’s an added safety feature to protect those working around the equipment. Product Range: 0 to 320 GPM, 0 to 10,000 PSI Typical Usage: Used for single pump, multiple pumps, nozzle and gun applications. Materials: Available in brass, 304 and 316 stainless steel Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM), ethylene proplylene diene monomer (EPDM), and more.
Datasheet
Description
A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief valve can save costly pump and system damage, and more importantly it’s an added safety feature to protect those working around the equipment. Product Range: 0 to 320 GPM, 0 to 10,000 PSI Typical Usage: Used for single pump, multiple pumps, nozzle and gun applications. Materials: Available in brass, 304 and 316 stainless steel Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM), ethylene proplylene diene monomer (EPDM), and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALBZ Regulating Relief Valve - 890722 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
ALBZ Regulating Relief Valve
890722
ALBZ Regulating Relief Valve 890722
A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief valve can save costly pump and system damage, and more importantly it’s an added safety feature to protect those working around the equipment. Product Range: 0 to 320 GPM, 0 to 10,000 PSI Typical Usage: Used for single pump, multiple pumps, nozzle and gun applications. Materials: Available in brass, 304 and 316 stainless steel Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM), ethylene proplylene diene monomer (EPDM), and more.

A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief valve can save costly pump and system damage, and more importantly it’s an added safety feature to protect those working around the equipment.

Product Range:
0 to 320 GPM, 0 to 10,000 PSI
Typical Usage:
Used for single pump, multiple pumps, nozzle and gun applications.

Materials:
Available in brass, 304 and 316 stainless steel

Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM), ethylene proplylene diene monomer (EPDM), and more.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Industrial Valves
Product Number 890722
Product Name ALBZ Regulating Relief Valve
Valve Type Relief
Primary Material Stainless Steel
Media Water
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details