Cat Pumps - High Pressure Pumps & Systems Datasheets for Sprayers and Spray Coating Equipment
Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints, lubricants, solvents, deicing liquids, chemicals, and powders so they can be spray-applied to a surface.
Sprayers and Spray Coating Equipment: Learn more
| Product Name | Notes |
|---|---|
| Balanced front load shut-off gun reduces operator fatigue. Light weight high impact-blend nylon body for durability. Stainless steel seat and ball assembly assures thousands of continuous cycles. | |
| High pressure "weep" shut-off gun ergonomically constructed design for smooth trigger action reducing operator fatigue. Easily identified with blue safety latch. Special safety-lock prevents unintentional operation. Stainless steel seat and... | |
| High pressure "weep" shut-off gun with contour design and smooth trigger action reduces operator fatigue. Easily identified with blue safety latch. Durable Z-nylon body and heat resistant trigger ensures longer... | |
| High pressure "weep" shut-off gun with contour design and smooth trigger action reduces operator fatigue. Easily identified with blue safety latch. Heat-resistant and durable thermoplastic body and trigger. Stainless steel... | |
| High pressure shut-off gun ergonomically constructed design for smooth trigger action reducing operator fatigue. Lightweight, shockproof body and trigger. Special safety-lock prevents unintentional operation. Stainless steel seat and ball assembly... | |
| High pressure shut-off gun ergonomically constructed for smooth trigger action reducing operator fatique. Special safety-lock prevents unintentional operation. Stainless steel seat and ball assembly assures thousands of continuous cycles | |
| High pressure shut-off gun with 24" lance. Unique valve design permits a gradual pull on the trigger for gradual build up of pressure. Fully adjustable front grip for comfort and... | |
| High pressure shut-off gun with 40" lance. Unique valve design permits a gradual pull on the trigger for gradual build up of pressure. Fully adjustable front grip for comfort and... | |
| High pressure shut-off gun with contour design and smooth trigger action reduces operator fatigue. Durable Z-nylon body and heat resistant trigger ensures longer life and less breakage. Special safety-lock prevents... | |
| High pressure shut-off gun with contour design and smooth trigger action reduces operator fatigue. Heat-resistant and durable thermoplastic body and trigger. Stainless steel seat and ball assembly assures thousands of... | |
| High pressure shut-off gun with contour design and smooth trigger action reduces operator fatigue. Unique valve design permits a gradual pull on the trigger for gradual build up of pressure. | |
| Industrial dump gun with lance eliminates the need for a regulator or unloader valve. Directs flow to outer low pressure lance when gun is shut-off, thus eliminating pressure spikes to... | |
| Industrial horizontal shut-off gun with flow through design and balanced trigger. Ergonomic construction with smooth trigger action reducing operator fatigue. Special safety lock to prevent unintentional operation. Stainless steel seat... | |
| Pressure Compensating shut-off gun with unique valve design. Ergonomic construction with smooth trigger action reducing operator fatigue. Special safety lock to prevent unintentional operation. Stainless steel seat and ball assures... | |
| Stainless steel high pressure shut-off gun with contour design and smooth trigger action reduces operator fatigue. Heat-resistant and durable thermoplastic body and trigger. Stainless steel internal body, seat and ball... | |
| Stainless Steel Pressure Compensating shut-off gun with unique valve design. Ergonomic construction with smooth trigger action reducing operator fatigue. Special safety lock to prevent unintentional operation. Stainless steel seat and... |