Cat Pumps - High Pressure Pumps & Systems Captive Acceleration Tube Inlet Pressure Stabilizer 717510

Description
An Inlet Pressure Stabilizer (or Captive Acceleration Tube) is used to maintain consistent inlet pressure to the pump. The internal flexible tube absorbs energy from a pressurized feed which maintains a consistent pressure and flow through pump inlet. Having consistent inlet conditions will improve pump performance and reduce the risk of cavitation. Inlet Pressure Stabilizers are compact, and easy-to-install with a variety of adapter sizes ranging from 1/2” to 3”. Product Range: Up to 320 GPM Typical Usage: Used on applications with long feed lines, booster pumps, or high temperature. Materials: Stainless steel adapter and elbow assemblies, Polyvinyl Chloride/Polyester/B utyl internal hose.
Datasheet
Description
An Inlet Pressure Stabilizer (or Captive Acceleration Tube) is used to maintain consistent inlet pressure to the pump. The internal flexible tube absorbs energy from a pressurized feed which maintains a consistent pressure and flow through pump inlet. Having consistent inlet conditions will improve pump performance and reduce the risk of cavitation. Inlet Pressure Stabilizers are compact, and easy-to-install with a variety of adapter sizes ranging from 1/2” to 3”. Product Range: Up to 320 GPM Typical Usage: Used on applications with long feed lines, booster pumps, or high temperature. Materials: Stainless steel adapter and elbow assemblies, Polyvinyl Chloride/Polyester/B utyl internal hose.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Acceleration Tube Inlet Pressure Stabilizer - 717510 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Captive Acceleration Tube Inlet Pressure Stabilizer
717510
Captive Acceleration Tube Inlet Pressure Stabilizer 717510
An Inlet Pressure Stabilizer (or Captive Acceleration Tube) is used to maintain consistent inlet pressure to the pump. The internal flexible tube absorbs energy from a pressurized feed which maintains a consistent pressure and flow through pump inlet. Having consistent inlet conditions will improve pump performance and reduce the risk of cavitation. Inlet Pressure Stabilizers are compact, and easy-to-install with a variety of adapter sizes ranging from 1/2” to 3”. Product Range: Up to 320 GPM Typical Usage: Used on applications with long feed lines, booster pumps, or high temperature. Materials: Stainless steel adapter and elbow assemblies, Polyvinyl Chloride/Polyester/B utyl internal hose.

An Inlet Pressure Stabilizer (or Captive Acceleration Tube) is used to maintain consistent inlet pressure to the pump. The internal flexible tube absorbs energy from a pressurized feed which maintains a consistent pressure and flow through pump inlet. Having consistent inlet conditions will improve pump performance and reduce the risk of cavitation.

Inlet Pressure Stabilizers are compact, and easy-to-install with a variety of adapter sizes ranging from 1/2” to 3”.

Product Range:
Up to 320 GPM

Typical Usage:
Used on applications with long feed lines, booster pumps, or high temperature.

Materials:
Stainless steel adapter and elbow assemblies, Polyvinyl Chloride/Polyester/Butyl internal hose.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Industrial Valves
Product Number 717510
Product Name Captive Acceleration Tube Inlet Pressure Stabilizer
Primary Material Stainless Steel
Media Water
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 2.00 to 50.00 psi (1.41 to 35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Solenoid Valves - 5000006848-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details