Cat Pumps - High Pressure Pumps & Systems Pressure Sensitive Regulating Unloader 7691

Description
This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.
Datasheet
Description
This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensitive Regulating Unloader - 7691 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Pressure Sensitive Regulating Unloader
7691
Pressure Sensitive Regulating Unloader 7691
This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.

This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Industrial Valves
Product Number 7691
Product Name Pressure Sensitive Regulating Unloader
Primary Material Brass / Bronze
Media Water
Valve Size 0.37 inch (9.40 mm)
Maximum Pressure 1000.00 to 4050.00 psi (704 to 2850 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
10mm PICOSOL - 11-221PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Regulator, Pressure, 3000 Psi With Cga 580 - 162-1110-80340 - Petersen Products Co.
Specs
Valve Size 0.38 inch (9.52 mm)
Connection Description Threaded
View Details