Cat Pumps - High Pressure Pumps & Systems SS Pressure Sensitive Regulating 7501

Description
This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.
Datasheet
Description
This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS Pressure Sensitive Regulating - 7501 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
SS Pressure Sensitive Regulating
7501
SS Pressure Sensitive Regulating 7501
This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.

This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Industrial Valves
Product Number 7501
Product Name SS Pressure Sensitive Regulating
Primary Material Stainless Steel
Media Water
Valve Size 0.37 inch (9.40 mm)
Maximum Pressure 100.00 to 2000.00 psi (70.38 to 1408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369012 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 13.39 inch (340.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123718015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
LSP Series 2-Way Isolation Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Isolation Solenoid Valves
Maximum Pressure 15.00 psi (10.56 m H2O)
View Details