Cat Pumps - High Pressure Pumps & Systems Pressure Regulator for Accurate and Consistent Pressure 7375SS

Description
This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.
Datasheet
Description
This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulator for Accurate and Consistent Pressure - 7375SS - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Pressure Regulator for Accurate and Consistent Pressure
7375SS
Pressure Regulator for Accurate and Consistent Pressure 7375SS
This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.

This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several guns or nozzles is performing or a solenoid valve is open, by-passing the unused flow. The pressure is held in the line during full by-pass and instantly has full pressure, when all guns and nozzle resume operation. 5-10% by-pass is necessary for optimum performance.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Industrial Valves
Product Number 7375SS
Product Name Pressure Regulator for Accurate and Consistent Pressure
Primary Material Steel
Media Water
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 100.00 to 1000.00 psi (70.38 to 704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Controller, Simple With 145 Psi Relief Valve, Gauge And Ball - 162-1110-50100 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1218015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.50 inch (38.10 mm)
View Details