Cat Pumps - High Pressure Pumps & Systems Pressure Sensitive Regulating Unloader 7581

Description
This Pressure Regulating Unloader is designed for single gun or pump operation. This unloader maintains set system pressure and goes into by-pass with the release of the trigger or an obstruction downstream. The pressure sensitive feature permits a wide range of flows and quickly resumes full pressure when the gun is opened or the obstruction cleared. It is recommended for intermittent cleaning applications. It is NOT recommended for weep systems. 5-10% by-pass is necessary for optimum performance.
Datasheet
Description
This Pressure Regulating Unloader is designed for single gun or pump operation. This unloader maintains set system pressure and goes into by-pass with the release of the trigger or an obstruction downstream. The pressure sensitive feature permits a wide range of flows and quickly resumes full pressure when the gun is opened or the obstruction cleared. It is recommended for intermittent cleaning applications. It is NOT recommended for weep systems. 5-10% by-pass is necessary for optimum performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensitive Regulating Unloader - 7581 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Pressure Sensitive Regulating Unloader
7581
Pressure Sensitive Regulating Unloader 7581
This Pressure Regulating Unloader is designed for single gun or pump operation. This unloader maintains set system pressure and goes into by-pass with the release of the trigger or an obstruction downstream. The pressure sensitive feature permits a wide range of flows and quickly resumes full pressure when the gun is opened or the obstruction cleared. It is recommended for intermittent cleaning applications. It is NOT recommended for weep systems. 5-10% by-pass is necessary for optimum performance.

This Pressure Regulating Unloader is designed for single gun or pump operation. This unloader maintains set system pressure and goes into by-pass with the release of the trigger or an obstruction downstream. The pressure sensitive feature permits a wide range of flows and quickly resumes full pressure when the gun is opened or the obstruction cleared. It is recommended for intermittent cleaning applications. It is NOT recommended for weep systems. 5-10% by-pass is necessary for optimum performance.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Industrial Valves
Product Number 7581
Product Name Pressure Sensitive Regulating Unloader
Primary Material Brass / Bronze
Media Water
Valve Size 0.37 inch (9.40 mm)
Maximum Pressure 800.00 to 2300.00 psi (563 to 1619 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PP-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121463007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 0.79 inch (20.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details