Titan Tool Supply, Inc. Flexible Fiberscope, 3mm X 24, P-Series P-O-24

Description
The "P" Series Flexible Borescope is a small diameter scope without articulation that will fit into a .125" hole. It is 24" overall length. The basic borescope is .120" (3mm) in diameter with a Tungsten braid mesh sheathing for better durability. The unit has a 1.5" minimum bending radius. It is constructed of 10,000 individual fibers with a 25X eyepiece to magnify the image received. The Depth of Focus on this borescope is from .2" to 3.00" with viewing to infinity. The Field of View is 55 Degrees. The basic unit comes with a 1 Watt LED Batter Flashlight Handle at no extra charge for Illumination. This can be supplemented and hooked up directly via the FB-6 Fiber Bundle to our FOI-150 Halogen Light Source. The unit comes complete with foam lined carrying case NON ARTICULATING Features & Specifications Diameter: 0.120" (3mm) Flexible Length: 36" (.9m) Minimum Bend Radius: 1.5" (38mm) Magnification: 25X Field of View: 55 Focal Length: 0.2" to 3" (5mm to 76mm) Maximum Temperature: 257F (125C) 3 Watt LED Battery Handle included at no extra charge. FB-6 Fibre Bundle & 90 Degree Mirror Tip (optional items) Braided Tungsten sheathing for better durability Carrying case
Datasheet
Description
The "P" Series Flexible Borescope is a small diameter scope without articulation that will fit into a .125" hole. It is 24" overall length. The basic borescope is .120" (3mm) in diameter with a Tungsten braid mesh sheathing for better durability. The unit has a 1.5" minimum bending radius. It is constructed of 10,000 individual fibers with a 25X eyepiece to magnify the image received. The Depth of Focus on this borescope is from .2" to 3.00" with viewing to infinity. The Field of View is 55 Degrees. The basic unit comes with a 1 Watt LED Batter Flashlight Handle at no extra charge for Illumination. This can be supplemented and hooked up directly via the FB-6 Fiber Bundle to our FOI-150 Halogen Light Source. The unit comes complete with foam lined carrying case NON ARTICULATING Features & Specifications Diameter: 0.120" (3mm) Flexible Length: 36" (.9m) Minimum Bend Radius: 1.5" (38mm) Magnification: 25X Field of View: 55 Focal Length: 0.2" to 3" (5mm to 76mm) Maximum Temperature: 257F (125C) 3 Watt LED Battery Handle included at no extra charge. FB-6 Fibre Bundle & 90 Degree Mirror Tip (optional items) Braided Tungsten sheathing for better durability Carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Fiberscope, 3mm X 24, P-Series - P-O-24 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Flexible Fiberscope, 3mm X 24, P-Series
P-O-24
Flexible Fiberscope, 3mm X 24, P-Series P-O-24
The "P" Series Flexible Borescope is a small diameter scope without articulation that will fit into a .125" hole. It is 24" overall length. The basic borescope is .120" (3mm) in diameter with a Tungsten braid mesh sheathing for better durability. The unit has a 1.5" minimum bending radius. It is constructed of 10,000 individual fibers with a 25X eyepiece to magnify the image received. The Depth of Focus on this borescope is from .2" to 3.00" with viewing to infinity. The Field of View is 55 Degrees. The basic unit comes with a 1 Watt LED Batter Flashlight Handle at no extra charge for Illumination. This can be supplemented and hooked up directly via the FB-6 Fiber Bundle to our FOI-150 Halogen Light Source. The unit comes complete with foam lined carrying case NON ARTICULATING Features & Specifications Diameter: 0.120" (3mm) Flexible Length: 36" (.9m) Minimum Bend Radius: 1.5" (38mm) Magnification: 25X Field of View: 55 Focal Length: 0.2" to 3" (5mm to 76mm) Maximum Temperature: 257F (125C) 3 Watt LED Battery Handle included at no extra charge. FB-6 Fibre Bundle & 90 Degree Mirror Tip (optional items) Braided Tungsten sheathing for better durability Carrying case
  • The "P" Series Flexible Borescope is a small diameter scope without articulation that will fit into a .125" hole. It is 24" overall length.
  • The basic borescope is .120" (3mm) in diameter with a Tungsten braid mesh sheathing for better durability. The unit has a 1.5" minimum bending radius. It is constructed of 10,000 individual fibers with a 25X eyepiece to magnify the image received.
  • The Depth of Focus on this borescope is from .2" to 3.00" with viewing to infinity. The Field of View is 55 Degrees.
  • The basic unit comes with a 1 Watt LED Batter Flashlight Handle at no extra charge for Illumination.
  • This can be supplemented and hooked up directly via the FB-6 Fiber Bundle to our FOI-150 Halogen Light Source.
  • The unit comes complete with foam lined carrying case
  • NON ARTICULATING

Features & Specifications

  • Diameter: 0.120" (3mm)
  • Flexible Length: 36" (.9m)
  • Minimum Bend Radius: 1.5" (38mm)
  • Magnification: 25X
  • Field of View: 55
  • Focal Length: 0.2" to 3" (5mm to 76mm)
  • Maximum Temperature: 257F (125C)
  • 3 Watt LED Battery Handle included at no extra charge.
  • FB-6 Fibre Bundle & 90 Degree Mirror Tip (optional items)
  • Braided Tungsten sheathing for better durability
  • Carrying case
Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Fiberscopes
Product Number P-O-24
Product Name Flexible Fiberscope, 3mm X 24, P-Series
Diameter 3.18 mm (0.1252 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Special Feature Fiberscope - IF5D4X1-14 - Evident Scientific
Specs
Viewing Angle Direct; Side (optional feature)
Features Camera Mount
Diameter 5 mm (0.1969 inch)
View Details
Super Thin Semi-Rigid Flexible Borescope - F1.9-s - Fiberscope.net by MEDIT
Specs
Viewing Angle Direct
Diameter 1.9 mm (0.0748 inch)
Working Length 0.2540 to 1.2 m (0.2778 to 1.31 yd)
View Details
High temperature Endoscope - VS-PG Series - Shenzhen Vsndt Co., Ltd.
Specs
Viewing Angle Direct
Features Video
Diameter 6 to 8 mm (0.2362 to 0.3150 inch)
View Details
Flexible Mining Scope - FS 75 x 101 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Viewing Angle Direct; Side
Diameter 0.7500 mm (0.0295 inch)
Working Length 2.57 m (2.81 yd)
View Details