Titan Tool Supply, Inc. 90 Degree Fiber Optic Micro Probe Inspection Kit FOMPIK-90

Description
The Titan Micro-Probe Illumination Kits are the answer to proper illumination in those ultra small holes and cavities that pose special viewing problems because they are too small for light to enter properly. The kits consists of: 6 Micro-Probes, 3 straight and 3 angled at 90 Degree. In 3 diameters of 0.120", 0.058" & 0.032" The probes are 4" long to allow entry into even the longest minute cavity. The kit also provided with 48" long connecting fiber optic light guide which has to be inserted into the FOI-150 Halogen Light Source or FOI-250 Halogen Light Source which are extra. The FOMPIK Fiber Optic Probe Kit should be an integral part of any Inspection-Quality Control Department, De-Burring Section, Micro-Drilling and Boring Operations. Since all illumination from the Micro-Probes is "Cold Light", heat sensitivity is not a problem. The Micro-Probes can be used as Back Illumination for parts being examined under a microscope.
Description
The Titan Micro-Probe Illumination Kits are the answer to proper illumination in those ultra small holes and cavities that pose special viewing problems because they are too small for light to enter properly. The kits consists of: 6 Micro-Probes, 3 straight and 3 angled at 90 Degree. In 3 diameters of 0.120", 0.058" & 0.032" The probes are 4" long to allow entry into even the longest minute cavity. The kit also provided with 48" long connecting fiber optic light guide which has to be inserted into the FOI-150 Halogen Light Source or FOI-250 Halogen Light Source which are extra. The FOMPIK Fiber Optic Probe Kit should be an integral part of any Inspection-Quality Control Department, De-Burring Section, Micro-Drilling and Boring Operations. Since all illumination from the Micro-Probes is "Cold Light", heat sensitivity is not a problem. The Micro-Probes can be used as Back Illumination for parts being examined under a microscope.

Suppliers

Company
Product
Description
Supplier Links
90 Degree Fiber Optic Micro Probe Inspection Kit - FOMPIK-90 - Titan Tool Supply, Inc.
Buffalo, NY, USA
90 Degree Fiber Optic Micro Probe Inspection Kit
FOMPIK-90
90 Degree Fiber Optic Micro Probe Inspection Kit FOMPIK-90
The Titan Micro-Probe Illumination Kits are the answer to proper illumination in those ultra small holes and cavities that pose special viewing problems because they are too small for light to enter properly. The kits consists of: 6 Micro-Probes, 3 straight and 3 angled at 90 Degree. In 3 diameters of 0.120", 0.058" & 0.032" The probes are 4" long to allow entry into even the longest minute cavity. The kit also provided with 48" long connecting fiber optic light guide which has to be inserted into the FOI-150 Halogen Light Source or FOI-250 Halogen Light Source which are extra. The FOMPIK Fiber Optic Probe Kit should be an integral part of any Inspection-Quality Control Department, De-Burring Section, Micro-Drilling and Boring Operations. Since all illumination from the Micro-Probes is "Cold Light", heat sensitivity is not a problem. The Micro-Probes can be used as Back Illumination for parts being examined under a microscope.

The Titan Micro-Probe Illumination Kits are the answer to proper illumination in those ultra small holes and cavities that pose special viewing problems because they are too small for light to enter properly.

The kits consists of: 6 Micro-Probes, 3 straight and 3 angled at 90 Degree. In 3 diameters of 0.120", 0.058" & 0.032"

The probes are 4" long to allow entry into even the longest minute cavity. The kit also provided with 48" long connecting fiber optic light guide which has to be inserted into the FOI-150 Halogen Light Source or FOI-250 Halogen Light Source which are extra.

The FOMPIK Fiber Optic Probe Kit should be an integral part of any Inspection-Quality Control Department, De-Burring Section, Micro-Drilling and Boring Operations.

Since all illumination from the Micro-Probes is "Cold Light", heat sensitivity is not a problem. The Micro-Probes can be used as Back Illumination for parts being examined under a microscope.

Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Fiberscopes
Product Number FOMPIK-90
Product Name 90 Degree Fiber Optic Micro Probe Inspection Kit
Viewing Angle Side
Unlock Full Specs
to access all available technical data

Similar Products

FreedomView™ LED Fiberscope - FV680 - Optim LLC.
Specs
Viewing Angle Direct; Side (optional feature)
Features Video (optional feature)
Diameter 6 mm (0.2362 inch)
View Details
Fiberscopes - Series 127000 - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Viewing Angle Oblique (optional feature); Side (optional feature)
Diameter 3 to 12 mm (0.1181 to 0.4724 inch)
Working Length 0.4000 to 3 m (0.4374 to 3.28 yd)
View Details
Special Feature Fiberscope - UV (Ultra Violet) - Evident Scientific
Specs
Features Camera Mount; Channel (optional feature)
View Details
Fiberscopes - Buy or Rent - Atlas Inspection Technologies, Inc.
Atlas Inspection Technologies, Inc.
View Details