Parker Hannifin / Automation / Pneumatic - Europe Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2
Product Name Notes
• 316 Stainless steel FRL design to withstand harsh, corrosive environments • Suitable for Marine & Offshore applications • Chemical / Petroleum and process industries • Coalescing filters are designed...
• High repeatability • Accurate precision regulation • High relief capacity on R220 model • High flow capacity on R230 model • Suitable for instrumentation applications where high precision regulation...
Quick Exhaust Valves Increases piston speeds Super sensitive diaphragm May be used as a differemtial shuttle valve
The P3Y Series consists of: - Body ported units in sizes 3/4 & 1”, available in BSPP (G) & NPT thread forms. - Filters, Coalescers, Regulators, Filter/regulators, Lubricators, - A...
Non-Return Valves Brass, aluminium or polyurethane body versions Threaded of push-in connections Full flow in one direction only Compact designs Low operating pressure
The Parker Moduflex Lite Series offers a real step forward for connection sizes G1/2 and G3/4. Moduflex Lite series offers unique advantages: Ideal for aggressive media and environment Patented nano...
Rugged valves for heavy duty applications Large and robust actuators for easy operation Excellent corrosion resistance Integral mounting holes Panel mounting versions

<< Prev