Parker Hannifin / Automation / Pneumatic - Europe Precision Pressure Regulator R210G02A

Description
• High repeatability • Accurate precision regulation • High relief capacity on R220 model • High flow capacity on R230 model • Suitable for instrumentation applications where high precision regulation is required
Description
• High repeatability • Accurate precision regulation • High relief capacity on R220 model • High flow capacity on R230 model • Suitable for instrumentation applications where high precision regulation is required

Suppliers

Company
Product
Description
Supplier Links
Precision Pressure Regulator - R210G02A - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Precision Pressure Regulator
R210G02A
Precision Pressure Regulator R210G02A
• High repeatability • Accurate precision regulation • High relief capacity on R220 model • High flow capacity on R230 model • Suitable for instrumentation applications where high precision regulation is required

• High repeatability

• Accurate precision regulation

• High relief capacity on R220 model

• High flow capacity on R230 model

• Suitable for instrumentation applications where

high precision regulation is required

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number R210G02A
Product Name Precision Pressure Regulator
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
Ball Check Valve 0 5 4 - 1227020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
375 High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | High Pressure Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details