• 316 Stainless steel FRL design to withstand harsh,
corrosive environments
• Suitable for Marine & Offshore applications
• Chemical / Petroleum and process industries
• Coalescing filters are designed for removing oil and
water aerosols down to 0.01µ
• Suitable for food industry applications
Parker PR364G02CSS Pneumatic Regulator
| Parker Hannifin / Automation / Pneumatic - Europe | RS Components, Ltd. | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | PR364G02CSS | 1825973 |
| Product Name | Stainless Steel FRL Series | Pneumatic Regulators |
| Primary Material | Stainless Steel | Stainless Steel; Stainless Steel |
| Media | Air; Compressed Air | Air |
| Valve Size | 0.25 inch (6.35 mm) | 0.25 inch (6.35 mm) |
| Maximum Pressure | 174.05 to 290.08 psi (122 to 204 m H2O) | 0.00 to 123.28 psi (0.0 to 86.76 m H2O) |