Parker Hannifin / Automation / Pneumatic - Europe P3Y Air Preparation Systems P3YRA18BAEN

Description
The P3Y Series consists of: - Body ported units in sizes 3/4 & 1”, available in BSPP (G) & NPT thread forms. - Filters, Coalescers, Regulators, Filter/regulators, Lubricators, - A comprehensive range of modular control products & accessories, · Soft soft start valves; · Combined soft start dump valves; · Proportional pressure control valves; · High precision & high flow air piloted regulators; · 3/2 ball valves; · Dry air take-off manifold; · 1 1/4” & 1 1/2” port extensions. Key features P3Y series include: - Robust but lightweight aluminium construction - High flow units up to 20,000 l/m - One bowl type to reduce number of product variants - Unique manual/semi-auto drain, again reduces product variants - 16 bar solenoid operated soft start/ dump valves Full set of modular control products in a true 1” body size
Description
The P3Y Series consists of: - Body ported units in sizes 3/4 & 1”, available in BSPP (G) & NPT thread forms. - Filters, Coalescers, Regulators, Filter/regulators, Lubricators, - A comprehensive range of modular control products & accessories, · Soft soft start valves; · Combined soft start dump valves; · Proportional pressure control valves; · High precision & high flow air piloted regulators; · 3/2 ball valves; · Dry air take-off manifold; · 1 1/4” & 1 1/2” port extensions. Key features P3Y series include: - Robust but lightweight aluminium construction - High flow units up to 20,000 l/m - One bowl type to reduce number of product variants - Unique manual/semi-auto drain, again reduces product variants - 16 bar solenoid operated soft start/ dump valves Full set of modular control products in a true 1” body size

Suppliers

Company
Product
Description
Supplier Links
P3Y Air Preparation Systems - P3YRA18BAEN - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
P3Y Air Preparation Systems
P3YRA18BAEN
P3Y Air Preparation Systems P3YRA18BAEN
The P3Y Series consists of: - Body ported units in sizes 3/4 & 1”, available in BSPP (G) & NPT thread forms. - Filters, Coalescers, Regulators, Filter/regulators, Lubricators, - A comprehensive range of modular control products & accessories, · Soft soft start valves; · Combined soft start dump valves; · Proportional pressure control valves; · High precision & high flow air piloted regulators; · 3/2 ball valves; · Dry air take-off manifold; · 1 1/4” & 1 1/2” port extensions. Key features P3Y series include: - Robust but lightweight aluminium construction - High flow units up to 20,000 l/m - One bowl type to reduce number of product variants - Unique manual/semi-auto drain, again reduces product variants - 16 bar solenoid operated soft start/ dump valves Full set of modular control products in a true 1” body size

The P3Y Series consists of:

- Body ported units in sizes 3/4 & 1”, available in BSPP (G) & NPT thread forms.

- Filters, Coalescers, Regulators, Filter/regulators, Lubricators,

- A comprehensive range of modular control products & accessories,

· Soft soft start valves;

· Combined soft start dump valves;

· Proportional pressure control valves;

· High precision & high flow air piloted regulators;

· 3/2 ball valves;

· Dry air take-off manifold;

· 1 1/4” & 1 1/2” port extensions.

Key features P3Y series include:

- Robust but lightweight aluminium construction

- High flow units up to 20,000 l/m

- One bowl type to reduce number of product variants

- Unique manual/semi-auto drain, again reduces product variants

- 16 bar solenoid operated soft start/ dump valves

Full set of modular control products in a true 1” body size

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number P3YRA18BAEN
Product Name P3Y Air Preparation Systems
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514313 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U; PE
Valve Size 3.15 inch (80.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121602040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.94 inch (100.00 mm)
View Details
5.5 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details