Parker Hannifin Corporation Stainless Steel FRL Series PR10G04CSS

Description
• 316 Stainless steel FRL design to withstand harsh, corrosive environments • Suitable for Marine & Offshore applications • Chemical / Petroleum and process industries • Coalescing filters are designed for removing oil and water aerosols down to 0.01µ • Suitable for food industry applications
Request a Quote
Description
• 316 Stainless steel FRL design to withstand harsh, corrosive environments • Suitable for Marine & Offshore applications • Chemical / Petroleum and process industries • Coalescing filters are designed for removing oil and water aerosols down to 0.01µ • Suitable for food industry applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel FRL Series - PR10G04CSS - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Stainless Steel FRL Series
PR10G04CSS
Stainless Steel FRL Series PR10G04CSS
• 316 Stainless steel FRL design to withstand harsh, corrosive environments • Suitable for Marine & Offshore applications • Chemical / Petroleum and process industries • Coalescing filters are designed for removing oil and water aerosols down to 0.01µ • Suitable for food industry applications

• 316 Stainless steel FRL design to withstand harsh,

corrosive environments

• Suitable for Marine & Offshore applications

• Chemical / Petroleum and process industries

• Coalescing filters are designed for removing oil and

water aerosols down to 0.01µ

• Suitable for food industry applications

Supplier's Site
Pneumatic Regulators - 1825945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Regulators
1825945
Pneumatic Regulators 1825945
G1/2 stainless steel regulator

G1/2 stainless steel regulator

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe RS Components, Ltd.
Product Category Industrial Valves Industrial Valves
Product Number PR10G04CSS 1825945
Product Name Stainless Steel FRL Series Pneumatic Regulators
Primary Material Stainless Steel Stainless Steel; Stainless Steel
Media Air; Compressed Air Air
Valve Size 0.50 inch (12.70 mm) 0.50 inch (12.70 mm)
Maximum Pressure 174.05 to 290.08 psi (122 to 204 m H2O) 300.23 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details
15mm MICROSOL - 01-211P204-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
Control Pinch Valves // Series 5200D -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Connection Description BoltFlange
View Details