Emerson Automation Solutions – TESCOM Regulators, Valves & Systems Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 54-3500 two-stage hydraulic backpressure regulator reduces the controlled inlet pressure in 2 steps. The integrated second stage is self loading and adjusts itself to 50% of the inlet pressure, regardless... | |
| 56 Series provides accurate flow control that allows customers to have consistent injection rates over the life of the well. It is engineered for offshore chemical injection. Accurate and consistent... | |
| 56-2000 Series provides accurate pressure control that allows customers to have consistent injection rates over the life of the well. Ideal for Offshore Chemical Injection applications. Accurate and consistent setpoint... | |
| 98 Series high pressure filters offer operating pressure ratings up to 10,000psig / 690 bar with Mini In-line and TEE-Type designs. Ideal for use in filtration prior to pressure control... | |
| Diaphragm Metering Valve provides precision flow control of high purity gases in point-of-use assemblies or in combination with pressure regulators. Ideal for controlling the flow of process media with high... | |
| ER5100 Series consists of the ER5000 Series controller and a 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 psig / 310 bar with two different... | |
| High Pressure Panel is a central gas supply unit for the pressure control of analytical gases in laboratory facilities. The use of contact gauges allows the monitoring of the filling... | |
| High Pressure Valve for the supply of high purity gases in laboratory gas supply lines. Ideal for high pressure systems and high flow systems. Suitable for 5.0 purity gas applications. | |
| Needle Metering Valves are used for point-of-use applications. In combination with low pressure reducers or as stand-alone versions they offer precise control of gas flows. Ideal for use in Laboratory,... | |
| TESCOM 15 Series is designed for ultra high flow application of up to 28,300 SLPM. The 15 Series Ultra High Purity, 10 Ra, Bulk Gas Pressure Reducing Regulator. Inlet 300... | |
| TESCOM 44-7400 Series high flow, high pressure, spring loaded pressure reducing regulator offers outlet pressures up to 5000 PSIG [345 bar] with flow rates from 25-2000 SCFM. Available in brass... | |
| TESCOM SG2 Series is a compact, lightweight, high purity two-stage cylinder regulator for specialty, flammable and industrial gas flows of less than 4 SCFM / 112 SLPM. Sensitive, extra long-life... | |
| TESCOM™ 04 Series space saving and lightweight miniature regulator offers minimal internal volume and is easy to purge which results in less retention. Ideal for use in analyzers, lecture bottles... | |
| TESCOM™ 12 Series is a miniature ultra high purity IGS/VCR pressure reducing regulator. The 12 Series offers 5 Ra or 10 Ra micro inch finishes, tied diaphragm and internally springless... | |
| TESCOM™ 20-1000 Series regulator is designed with lightweight aluminum construction for onboard compressed natural gas vehicles with 7 liter engines and larger. Piston sensed for long service life with coolant... | |
| TESCOM™ 20-1100 Series regulator with lightweight aluminum construction is designed for onboard compressed natural gas (CNG) vehicles 7 liter engines and larger. Offers higher flow capacity than the 20-1000 Series... | |
| TESCOM™ 20-1200 Series lightweight aluminum constructed preset regulator offers an integrated 10 micron filter designed for hydrogen service. NGV 3.1 and TUV batch approved for on board hydrogen fuel cell... | |
| TESCOM™ 22-2200 Series high purity BA Grade pressure reducing regulator provides 316 stainless steel construction with 25 Ra surface finish and is electronic grade cleaned. Inlet pressure is 250 PSIG... | |
| TESCOM™ 22-5400 Series high purity, high flow BA Grade pressure reducing regulator offers a Cv=1.0, 316 stainless steel Electropolished body of 25 Ra. Inlet pressure is 600 PSIG [41.3 bar]... | |
| TESCOM™ 23 Series ultra high purity inline regulator offers 5 Ra & 10 Ra microinch finishes with high flow capabilities to 950 SLPM. The tied diaphragm 23 Series provides an... | |
| TESCOM™ 26-1000 Series controls pressures up to 10000 PSIG [690 bar] in stainless steel and 6000 PSIG [413 bar] in brass body construction. This pressure reducing regulator offers standard self-venting... | |
| TESCOM™ 26-1100 Series is a dome load, high flow pressure reducing regulator. Ideal for use in pneumatic test consoles and R&D laboratories. | |
| TESCOM™ 26-1200 Series dome loaded, high flow pressure reducing regulator is externally loaded with 6000 PSIG [413 bar] maximum inlet and outlet pressures. The 26-1200 Series offers three orifice sizes... | |
| TESCOM™ 26-1500 Series offers a sensitive large elastomeric diaphragm design, precision outlet pressure control, and is non-venting. Ideal for use in research labs, breathing air diving manifolds, low flow purge... | |
| TESCOM™ 26-1700 Series regulator controls pressures up to 15000 PSIG [1034 bar] and is suitable for gas or liquid service. | |
| TESCOM™ 26-1700F Series backpressure regulators come with welded flanges according to EN 1092 and are suitable for gas or liquid service. Ideal for use in pilot plants in chemical industry... | |
| TESCOM™ 26-2000 Series high pressure, low flow piston sensed regulator is available in dome, spring and air load versions, comes with segregated captured venting standard with inlet pressure ratings of... | |
| TESCOM™ 26-2300 Series is a highly accurate, diaphragm sensed backpressure regulator. It controls pressures up to 500 PSIG [35 bar] and offers many Cvs from .02 up to 1.0. Air... | |
| TESCOM™ 26-2500 Series has a Cv=5.0 for high flow backpressure applications. Large Gylon® diaphragm provides excellent sensitivity and minimal crack to reseat pressure differential. Ideal for use in pump discharge... | |
| TESCOM™ 26-2700 Series is a high flow, low pressure backpressure regulator with spring, dome and air loading options. Suitable for pump and compressor control, process pressure control and high flow,... | |
| TESCOM™ 26-2900 Series is a dome load negative bias backpressure tracking regulator with a balanced main valve. Controls upstream pressures to 1000 PSIG [69 bar] with spring bias setting. Ideal... | |
| TESCOM™ 30 Series shutoff valves are high pressure, high flow applications up to 10,000 PSIG [690 bar] and offers Cv=0.28-20.0. The 30 Series offer globe and angle pattern bi-directional flow,... | |
| TESCOM™ 44-1100 Series high pressure, low flow self-venting regulator offers a piston sensed design, control pressures of 6000-10000 PSIG [413-690 bar], a low torque setting and large hand knob. Multiple... | |
| TESCOM™ 44-1300 Series is a high pressure, high flow pressure reducing regulator that offers a self-venting and balanced valve design. The 44-1300 Series provides Cv=0.8 and 2.0 and available dome... | |
| TESCOM™ 44-1300F Series high flow pressure reducing regulators come with welded flanges according to EN 1092 and are suitable for gas or liquid service. Ideal for use in diving and... | |
| TESCOM™ 44-1500 Series high flow/low regulator controls outlet pressures up to 600 PSIG [41 bar]. Large area piston provides accurate pressure control and cycle life superior to diaphragm sensed regulators... | |
| TESCOM™ 44-1700 Series is a general purpose, compact backpressure regulator for control pressures up to 800 PSIG [55 bar]. Ideal for use in industrial equipment for hydraulic or pneumatic service. | |
| TESCOM™ 44-1800 piston sensed pressure reducing regulator is available in brass or 316 stainless steel construction for outlet pressures up to 2500 PSIG [172 bar]. Self-venting is available. Ideal for... | |
| TESCOM™ 44-2200 Series is a compact, lightweight high purity single stage regulator for specialty, flammable, and industrial gas flows of <5 SCFM [141 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas... | |
| TESCOM™ 44-2200F Series low flow pressure reducing regulators come with welded flanges according to EN 1092 and are suitable for gas applications. Ideal for use in sampling for analytical applications... | |
| TESCOM™ 44-2300 Series is a compact, lightweight, high purity single-stage backpressure regulator for specialty, flammable, and industrial gas flows of less than 4 SCFM. Diffusion-resistant metal diaphragm seal ensures gas... | |
| TESCOM™ 44-2500 Series is a general purpose backpressure regulator. | |
| TESCOM™ 44-2600 Series is a compact, extremely sensitive high purity single stage regulator for specialty, flammable and industrial gas flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures... | |
| TESCOM™ 44-2800 Series tied diaphragm design provides additional shutoff assistance for toxic or corrosive gases. Positional captured bonnet provides secondary containment for added safety. Available in Hastelloy® or Monel materials. | |
| TESCOM™ 44-2900 Series backpressure regulator is designed to be compact, extremely sensitive and for industrial gases with flows up to 20 SCFM. Convoluted stainless steel diaphragm provides excellent sensitivity and... | |
| TESCOM™ 44-3200 Series is a compact, high flow, high purity single stage regulator for specialty, flammable and industrial gas flows of 5-50 SCFM [141-1415 SLPM]. Diffusion-resistant metal diaphragm seal ensures... | |
| TESCOM™ 44-3200F Series medium flow pressure reducing regulators come with welded flanges according to EN 1092 and are suitable for gas applications. Ideal for use in purge processes with nitrogen... | |
| TESCOM™ 44-3400 Series is a compact, lightweight high purity two-stage cylinder regulator for specialty, corrosive, and pyrophoric gases of 5-200 SCFM [141-5663 SLPM]. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity... | |
| TESCOM™ 44-4000 dome loaded, spring biased regulator is designed for pressure tracking applications to maintain a constant differential pressure. Self-venting allows for pressure tracking increases and decreases; Cvs = .7... | |
| TESCOM™ 44-4200 Series is a high pressure, dome loaded, pressure reducing regulator, with Cv = .80 or 2.0 available; rated up to 6000 PSIG [415 bar] inlet and 5000 PSIG... | |
| TESCOM™ 44-4600 Series is a extremely sensitive high purity single stage regulator for specialty, flammable and industrial gases for low pressure and sub-atmospheric pressure control. Diffusion-resistant metal diaphragm seal ensures... | |
| TESCOM™ 44-4700 Series is an extremely sensitive, high purity, backpressure regulator for specialty, flammable and industrial gases for low pressure and sub-atmospheric pressure control. Diffusion-resistant metal diaphragm seal ensures gas... | |
| TESCOM™ 44-5000 Series is a compact, lightweight high purity absolute single-stage regulator for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Excellent for sub-atmospheric... | |
| TESCOM™ 44-5200F Series low flow pressure reducing regulators come with welded flanges according to EN 1092 and are suitable for gas or liquid applications. Ideal for use in pilot plants... | |
| TESCOM™ 44-5500 Series is a general purpose backpressure regulator. | |
| TESCOM™ 44-5800 Series offers superior heat transfer technology. With a high tolerance to voltage spikes and high ambient temperatures, this regulator is designed for worldwide applications. Ideal for use in... | |
| TESCOM™ 449-254 Series high purity, high flow pressure reducing regulators is ideal for high pressure bulk specialty gas delivery systems (BSGS). The 449-254 Series offers a Cv=1.0, surface finish of... | |
| TESCOM™ 50-2000 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications of up to 10000 PSIG [690 bar]. Ideal for use in wellhead... | |
| TESCOM™ 50-2200 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications. Suitable for wellhead control panels, subsea valve actuation, chemical injection and Hydraulic... | |
| TESCOM™ 50-4000 and 50-4100 Series pressure reducing regulators, with their integrated bypass valve, reduce time to production and maintenance cost. These first-of-its-kind regulators control high pressure water glycol, decrease pressurization... | |
| TESCOM™ 54-2000 Series pressure reducing regulator is suitable for 10,000 PSIG [690 bar] inlet and outlet hydraulic applications. Segregated and captured vent allows for convenient downstream pressure reduction adjustments. Hardened... | |
| TESCOM™ 54-2100 Series backpressure regulator is suitable for 15000 PSIG [1035 bar] liquid applications. Modification also available for 20000 PSIG [1380 bar] and 30000 PSIG [2069 bar]. Hardened stainless steel... | |
| TESCOM™ 54-2200 Series high pressure, high flow pressure reducing regulator is excellent for hydraulic applications. Inlet and outlet is rated up to 8000 PSIG [550 bar]; Cv = 2.0 for... | |
| TESCOM™ 54-2300 Series pressure reducing hydraulic regulator offers self-venting as standard. This medium flow regulator is capable of flows from 5-50 GPM and is available in airload for use with... | |
| TESCOM™ 54-2700 Series high flow backpressure regulator is designed for up to 1000 PSIG [69 PSIG] control pressure. This regulator has a Vespel® seat that allows for hydraulic or pneumatic... | |
| TESCOM™ 54-2800 Series high pressure, high flow, pressure reducing regulator is designed for hydraulic applications. Inlet and out rated up to 5000 PSIG [35 bar]; Cv = 8.0 for flows... | |
| TESCOM™ 56 Series provides accurate flow control that allows customers to have consistent injection rates over the life of the well. It is engineered for offshore chemical injection. Features & | |
| TESCOM™ 64-2600 Series economical ultra high purity pressure reducing regulator provides stainless steel construction with 10 Ra surface finish and is electronic grade cleaned. Inlet pressures are 600 or 3500... | |
| TESCOM™ 64-2800 Series ultra high purity, tied diaphragm pressure reducing regulator offers stainless steel construction with 10 Ra surface finish and is electronic grade cleaned. Inlet pressures of 1000 or... | |
| TESCOM™ 64-3200 Series ultra high purity, high flow tied diaphragm pressure reducing regulator offers 10 Ra surface finish and is available in Hastelloy® trim. Maximum flow rates are up to... | |
| TESCOM™ 64-3400 Series dual-stage, ultra high purity pressure reducing regulator offers a tied diaphragm design and 10 Ra surface finish with available Hastelloy® trim. Inlet pressure is 3500 PSIG [241... | |
| TESCOM™ 64-3600 Series ultra high purity, highly sensitive pressure reducing regulator offers low droop, tied diaphragm design, 10 Ra surface finish with available Hastelloy® trim. Inlet pressures are 600 or... | |
| TESCOM™ 64-5000 Series ultra high purity absolute/subatmosphe ric pressure reducing regulator offers a 10 Ra surface finish. Inlet pressures are 120, 600 or 3500 PSIG [8.3, 41.3, 241 bar] with... | |
| TESCOM™ 64-5400 Series ultra high purity pressure reducing regulator provides 316 stainless steel with Electropolish, 10 Ra surface finish and Hastelloy® diaphragm design. The 64-5400 Series offers high flow Cv=1.0... | |
| TESCOM™ 74-2400 Series ultra high purity tied diaphragm pressure reducing regulator provides low internal volume and an internally springless & threadless design. The 74-2400 Series offers 5 Ra or 10... | |
| TESCOM™ 74-3000 Series ultra high purity pressure reducing regulator offers 5 Ra or 10 Ra surface finishes, high flow Cv= 0.5, and an internally threadless and low internal volume design. | |
| TESCOM™ 74-3800 Series ultra high purity tied diaphragm pressure reducing regulator offers high flow and internally threadless and low internal volume design with Cv=0.5. The 74-3800 Series in available with... | |
| TESCOM™ ACS012 Series is a compact, lightweight high purity changeover system for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Provides continuous low flow... | |
| TESCOM™ ACS3200 Series is a compact, lightweight high purity, high flow changeover system for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Provides continuous... | |
| TESCOM™ BB-1 Series high pressure, low flow, miniature pressure reducing regulator provides six outlet pressure ranges available up to 1800 PSIG [124 bar] outlet. This non-venting regulator is small and... | |
| TESCOM™ BB-3 is a high pressure, low flow, miniature backpressure regulator. Six control pressure ranges are available up to 1200 PSIG [83 bar] outlet. This backpressure regulator can be used... | |
| TESCOM™ BE Series regulator functions alone, as a pilot source for electronic controllers like the TESCOM ER3000 or can be used to convert most TESCOM low pressure regulators into a... | |
| TESCOM™ CC Series metering valve is rated to 10,000 PSIG [690 bar] and contains a non-rotating stem to reduce seat and stem wear. The valve features over 20 turns from... | |
| TESCOM™ Compact Panel is a central gas supply unit for the pressure control of analytical gases in laboratory facilities. Depending on the requirements, these units switch over to a spare... | |
| TESCOM™ CP3200 Series self-contained pilot-operated high flow, high pressure dome-loaded regulator is designed for gas flows to 1200 SCFM. Ideal for use in laser assist and resonator gases, and tank... | |
| TESCOM™ CR441800 Series is a compact high pressure changeover system for general purpose and industrial gases. Provides continuous low gas flow from two pressure sources. Ideal for use in analyzer... | |
| TESCOM™ CS-2200 Series is a complete high purity changeover system which includes a line regulator for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. | |
| TESCOM™ DA Series absolute pressure reducing regulator designed with an elastomeric diaphragm, provides accuracy to +/- 0.1 PSIG [0.007 bar]. This regulator may be used to reduce pressure from a... | |
| TESCOM™ DG Series single-stage regulator provides a compact size with high flow capability from 5-2000 SCFM [141-56633 SLPM]. The large diaphragm and balanced main valve design provide low droop (larger... | |
| TESCOM™ DH-16 low pressure, high flow regulator is designed for application with flows from 5-200 SCFM [141-5663 SLPM]. Gylon® diaphragm ensures gas purity and integrity Welded Sanitary, tubing or VCR® | |
| TESCOM™ DH-Series single stage regulator provides a compact size with high flow capability from 5-200 SCFM [141-5663 SLPM]. The large diaphragm and balanced main valve design provide low droop (larger... | |
| TESCOM™ DHF Series high flow pressure reducing regulators come with welded flanges according to EN 1092 and are suitable for gas service. Ideal for use in facility gas supply with... | |
| TESCOM™ DK Series regulator improves control and resolution at medium flow and pressures. The DK Series regulator can be paired up with the TESCOM 26-1600 regulator for remote control capability... | |
| TESCOM™ DV Series is a compact, lightweight diaphragm regulator and offers vacuum control up to 0.1% accuracy. Optional constant bleed feature allows for pressure adjustment in both directions. Ideal for... | |
| TESCOM™ FR2000 Series high purity regulator is extremely accurate and designed for high flow at low outlet pressure. Diffusion-resistant metal diaphragm seal ensures gas purity and leak integrity. Ideal for... | |
| TESCOM™ Labo-F and Doppelregulus are cylinder pressure regulators for applications with medium flow requirements (Labo) or low outlet pressures (Doppelregulus). | |
| TESCOM™ Line Pressure Reducers (Purity 6.0) are based on the reliable and precise 44-2200 and 44-3200 Series. These regulators are supplied with compression fittings and a pressure gauge for the... | |
| TESCOM™ Metal Bellows Shutoff valves are designed for use as shutoff valves in gaseous systems for gas purity up to 6.0 quality. | |
| TESCOM™ Metal Diaphragm Shutoff Valve is designed for use with inert, reactive, corrosive (stainless steel option), flammable and oxidizing gas and gas mixtures. Ideal for use in laboratories, R&D and... | |
| TESCOM™ MiniLabo 2 is a Point-Of-Use regulator for non-corrosive gases, corrosive gases and gas mixtures up to 6.0 purity and offers a compact, modular and ergonomical design. Ideal for use... | |
| TESCOM™ MiniLabo 2 VCR® is a Point-Of-Use regulator for high purity applications and offers a compact, modular and ergonomical design. All connections are 1/4' internal VCR® for reduced leak rates. | |
| TESCOM™ PH-1600 Series high purity, high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-200 SCFM... | |
| TESCOM™ PH-1800 Series high purity, high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-2000 SCFM... | |
| TESCOM™ PH-2200 Series high purity single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for specialty, corrosive, and pyrophoric gases of <5 SCFM [141 SLPM]. | |
| TESCOM™ PH-2600 Series high purity single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for specialty, corrosive, and pyrophoric gases flows of <10 SCFM [283... | |
| TESCOM™ PH-3200 Series high purity high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-50 SCFM... | |
| TESCOM™ PS-3400 Series is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity... | |
| TESCOM™ Regulus 3 inline pressure reducing regulator is extremely sensitive (mbar range) for gas purity up to 5.0 and offers positive shutoff seal. Ideal for use as Point-Of-Use in central... | |
| TESCOM™ Regulus 4 dual stage pressure reducing regulator is extremely sensitive (mbar range) for gas purity up to 5.0 and offers integrated relief valve. Ideal use for non-corrosive gases including... | |
| TESCOM™ Regulus Stainless Steel inline pressure reducing regulator provides accurate regulation in mbar range without external energy. Ideal for use in very low outlet pressure, low flow applications. | |
| TESCOM™ SG1 Series is a compact, lightweight high purity single-stage regulator for specialty and industrial gas flows of less than 10 SCFM / 283 SLPM. Sensitive, extra long-life metal diaphragm... | |
| TESCOM™ SG3 Series is a compact, lightweight, high purity single-stage regulator for specialty, flammable and industrial gas flows of 5-200 SCFM / 141-5600 SLPM. Sensitive, extra long-life metal diaphragm ensures... | |
| TESCOM™ single stage adjustable pressure regulator according to DIN EN ISO 10524-4 for the reduction of pressurised medical gases. CE-mark according to the Medical Device Directive 2007/47/EC. It can be... | |
| TESCOM™ SJS Series is excellent for use on dual mechanical pump seal systems to help control fugitive emissions, prolong seal life, increase safety and reduce seal maintenance costs. The SJS... | |
| TESCOM™ VA and VG Series are air operated valves offering normally open/normally closed capabilities, operating pressures of 6000, 10000 and 15000 PSIG [413, 690, 1034 bar], very high cycle life... | |
| TESCOM™ VJ Series hand valves offer control pressure of 6,000 and 10,000 PSIG [413, 690 bar]. Available in angle and globe patterns. Ideal for use in pressure control panels and... | |
| TESCOM™ VK Series block and bleed manifold offers control pressures of 6000 and 10,000 psig / 414 and 690 bar. This valve is based on TESCOM’s field proven VJ Series. | |
| TESCOM™ VM Series is an air-operated high pressure, high flow valve. Ideal for high pressure gas and liquid, high flow filling applications and testing of high pressure and high flow... | |
| TESCOM™ VN Series high flow, bidirectional valve. Ideal for high pressure / high flow supply lines. Y-Pattern flow path Low torque handknob Replaceable soft seats Grayloc hub connections are available... | |
| TESCOM™ VT Series 3-way air operated valve provides high cycle life in a compact design. Ideal for use in component pressure cycle testing, two source selector valve, fill and dump... | |
| TESCOM™ Wega 1 single-stage and Wega 2 dual-stage cylinder pressure regulators are designed for gas purities up to 6.0 and offer relief valve integrated into body for low internal gas... | |
| TESCOM™ WEGA Corrosive Gases and Purging cylinder pressure regulators are designed with a captured bonnet for use with corrosive gases and gas mixtures (based on the highly reliable 44-2200 and... | |
| TESCOM™ Wega Mini cylinder pressure regulator is designed for gas purities up to 6.0 and offers a lightweight & compact integrated relief valve design. Ideal for use in lecture bottle... | |
| TESCOM™ WegaMed 300 single stage preset cylinder pressure regulator according to DIN EN ISO 10524-1 for pressurized medical gases. CE-mark according to the Medical Device Directive 2007/47/EC. Inlet pressure of... | |
| TESCOM™ WegaMed single stage preset cylinder pressure regulator in correspondence with DIN EN ISO 10524-1, for pressure reduction of pressurized medical gases. CE-mark according to the Medical Device Directive 2007/47/EC. | |
| The TESCOM™ 44-5200 Series is a compact piston sensed pressure reducing regulator. Designed for heavy cycle duty applications makes this a better option compared to diaphragm sensed designs. Optional with... |